onsemi Display Modules - Display Modules - LED Character and Numeric - MAN5750 MAN5750

Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 768518-MAN5750 Packaging: Bulk Color: Red Package: 10-DIP (0.600", 15.24mm) Millicandela Rating: 0.5mcd Voltage - Forward (Vf) (Typ): 1.6V Current - Test: 20mA Wavelength - Peak: 655nm Display Type: 7-Segment Number of Characters: 1 Digit/Alpha Size: 0.51" (13.00mm) Common Pin: Common Anode Part Status: Obsolete(EOL) Family Name: MAN5750 Categories: Optoelectronics Dimension: 0.689" H x 0.482" W x 0.276" D (17.50mm x 12.25mm x 7.00mm) Power Dissipation (Maximum): 480mW Alternative Parts (Cross-Reference): HDSP-515H; TLR363T(OMRON-KY); TLR363T; HDSP-515H-GH000; Introduction Date: July 21, 2003 ECCN: EAR99 Country of Origin: Taiwan Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 768518-MAN5750 Packaging: Bulk Color: Red Package: 10-DIP (0.600", 15.24mm) Millicandela Rating: 0.5mcd Voltage - Forward (Vf) (Typ): 1.6V Current - Test: 20mA Wavelength - Peak: 655nm Display Type: 7-Segment Number of Characters: 1 Digit/Alpha Size: 0.51" (13.00mm) Common Pin: Common Anode Part Status: Obsolete(EOL) Family Name: MAN5750 Categories: Optoelectronics Dimension: 0.689" H x 0.482" W x 0.276" D (17.50mm x 12.25mm x 7.00mm) Power Dissipation (Maximum): 480mW Alternative Parts (Cross-Reference): HDSP-515H; TLR363T(OMRON-KY); TLR363T; HDSP-515H-GH000; Introduction Date: July 21, 2003 ECCN: EAR99 Country of Origin: Taiwan Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Display Modules - Display Modules - LED Character and Numeric - MAN5750 - 768518-MAN5750 - Win Source Electronics
Laguna Hills, CA, United States
Display Modules - Display Modules - LED Character and Numeric - MAN5750
768518-MAN5750
Display Modules - Display Modules - LED Character and Numeric - MAN5750 768518-MAN5750
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 768518-MAN5750 Packaging: Bulk Color: Red Package: 10-DIP (0.600", 15.24mm) Millicandela Rating: 0.5mcd Voltage - Forward (Vf) (Typ): 1.6V Current - Test: 20mA Wavelength - Peak: 655nm Display Type: 7-Segment Number of Characters: 1 Digit/Alpha Size: 0.51" (13.00mm) Common Pin: Common Anode Part Status: Obsolete(EOL) Family Name: MAN5750 Categories: Optoelectronics Dimension: 0.689" H x 0.482" W x 0.276" D (17.50mm x 12.25mm x 7.00mm) Power Dissipation (Maximum): 480mW Alternative Parts (Cross-Reference): HDSP-515H; TLR363T(OMRON-KY); TLR363T; HDSP-515H-GH000; Introduction Date: July 21, 2003 ECCN: EAR99 Country of Origin: Taiwan Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 768518-MAN5750
Packaging: Bulk
Color: Red
Package: 10-DIP (0.600", 15.24mm)
Millicandela Rating: 0.5mcd
Voltage - Forward (Vf) (Typ): 1.6V
Current - Test: 20mA
Wavelength - Peak: 655nm
Display Type: 7-Segment
Number of Characters: 1
Digit/Alpha Size: 0.51" (13.00mm)
Common Pin: Common Anode
Part Status: Obsolete(EOL)
Family Name: MAN5750
Categories: Optoelectronics
Dimension: 0.689" H x 0.482" W x 0.276" D (17.50mm x 12.25mm x 7.00mm)
Power Dissipation (Maximum): 480mW
Alternative Parts (Cross-Reference): HDSP-515H; TLR363T(OMRON-KY); TLR363T; HDSP-515H-GH000;
Introduction Date: July 21, 2003
ECCN: EAR99
Country of Origin: Taiwan
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Digital LED Displays
Product Number 768518-MAN5750
Product Name Display Modules - Display Modules - LED Character and Numeric - MAN5750
Display Type Dot Matrix
Unlock Full Specs
to access all available technical data

Similar Products

Magna Series Large Digit Display 4 inches (102 mm), 6 Digit Display -  - Laurel Electronics LLC
Specs
Display Type Segmented
Character Type Numeric
LED Color Red
View Details
Digital Control Indicator - X-F60 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Display Type Segmented
Operating Temperature 14 to 122 F (-10 to 50 C)
View Details
LED Character and Numeric - 67-1517-ND - DigiKey
ITW Electronic Component Solutions - Lumex
Specs
Display Type Segmented
Common Common Cathode
LED Color Red
View Details
2 suppliers