onsemi Display Modules - Display Modules - LED Character and Numeric - MAN493C MAN493C

Description
Manufacturer: ON Semiconductor Win Source Part Number: 1211781-MAN493C Packaging: Bulk Color: Red Millicandela Rating: 2.2mcd Current - Test: 20mA Wavelength - Peak: 635nm Display Type: 7-Segment Number of Characters: 1 Digit/Alpha Size: 0.39" (10.00mm) Common Pin: Common Cathode Categories: Optoelectronics Status: Obsolete Manufacturer Homepage: www.fairchildsemi.co m/ Manufacturer Package: 10-DIP Power Dissipation (Maximum): 70mW Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 35 MSL Level: 1 (Unlimited) Parts Dimension: 0.512" H x 0.390" W x 0.276" D (13.00mm x 9.90mm x 7.00mm) Voltage - Forward (Vf): 2V
Request a Quote
Description
Manufacturer: ON Semiconductor Win Source Part Number: 1211781-MAN493C Packaging: Bulk Color: Red Millicandela Rating: 2.2mcd Current - Test: 20mA Wavelength - Peak: 635nm Display Type: 7-Segment Number of Characters: 1 Digit/Alpha Size: 0.39" (10.00mm) Common Pin: Common Cathode Categories: Optoelectronics Status: Obsolete Manufacturer Homepage: www.fairchildsemi.co m/ Manufacturer Package: 10-DIP Power Dissipation (Maximum): 70mW Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 35 MSL Level: 1 (Unlimited) Parts Dimension: 0.512" H x 0.390" W x 0.276" D (13.00mm x 9.90mm x 7.00mm) Voltage - Forward (Vf): 2V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Display Modules - Display Modules - LED Character and Numeric - MAN493C - 1211781-MAN493C - Win Source Electronics
Laguna Hills, CA, United States
Display Modules - Display Modules - LED Character and Numeric - MAN493C
1211781-MAN493C
Display Modules - Display Modules - LED Character and Numeric - MAN493C 1211781-MAN493C
Manufacturer: ON Semiconductor Win Source Part Number: 1211781-MAN493C Packaging: Bulk Color: Red Millicandela Rating: 2.2mcd Current - Test: 20mA Wavelength - Peak: 635nm Display Type: 7-Segment Number of Characters: 1 Digit/Alpha Size: 0.39" (10.00mm) Common Pin: Common Cathode Categories: Optoelectronics Status: Obsolete Manufacturer Homepage: www.fairchildsemi.co m/ Manufacturer Package: 10-DIP Power Dissipation (Maximum): 70mW Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 35 MSL Level: 1 (Unlimited) Parts Dimension: 0.512" H x 0.390" W x 0.276" D (13.00mm x 9.90mm x 7.00mm) Voltage - Forward (Vf): 2V

Manufacturer: ON Semiconductor
Win Source Part Number: 1211781-MAN493C
Packaging: Bulk
Color: Red
Millicandela Rating: 2.2mcd
Current - Test: 20mA
Wavelength - Peak: 635nm
Display Type: 7-Segment
Number of Characters: 1
Digit/Alpha Size: 0.39" (10.00mm)
Common Pin: Common Cathode
Categories: Optoelectronics
Status: Obsolete
Manufacturer Homepage: www.fairchildsemi.com/
Manufacturer Package: 10-DIP
Power Dissipation (Maximum): 70mW
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 35
MSL Level: 1 (Unlimited)
Parts Dimension: 0.512" H x 0.390" W x 0.276" D (13.00mm x 9.90mm x 7.00mm)
Voltage - Forward (Vf): 2V

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Digital LED Displays
Product Number 1211781-MAN493C
Product Name Display Modules - Display Modules - LED Character and Numeric - MAN493C
Display Type Dot Matrix
Unlock Full Specs
to access all available technical data

Similar Products

OLED Displays - 8143017 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Color Yellow; Yellow
Height 10 mm (0.3937 inch)
Depth 36 mm (1.42 inch)
View Details
Digital Control Indicator - X-F50 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Display Type Segmented
Applications Automotive Applications
Operating Temperature 14 to 122 F (-10 to 50 C)
View Details
Magna Series Large Digit Display 6 inches (150 mm), 4 Digit Display -  - Laurel Electronics LLC
Specs
Display Type Segmented
Character Type Numeric
LED Color Red
View Details
Visual Level Indicator - 163000 Series - Gems Sensors & Controls
Specs
Display Type Segmented
Character Type Numeric
Number of Rows 1 #
View Details