onsemi Display Modules - Display Modules - LED Character and Numeric - MAN3R10 MAN3R10

Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 1211779-MAN3R10 Packaging: Bulk Color: Red Package: 10-DIP (0.200", 5.08mm) Millicandela Rating: 1mcd Voltage - Forward (Vf) (Typ): 2.05V Current - Test: 10mA Wavelength - Peak: 639nm Size: 0.500" H x 0.300" W x 0.240" D (12.70mm x 7.62mm x 6.10mm) Display Type: 7-Segment Number of Characters: 1 Digit/Alpha Size: 0.30" (7.62mm) Common Pin: Common Anode Part Status: Obsolete(EOL) Family Name: MAN3R10 Categories: Optoelectronics Manufacturer Homepage: www.fairchildsemi.co m RoHS State: Request Verification Power Dissipation (Maximum): 60mW Alternative Parts (Cross-Reference): HDSP-A151-NO000; 5082-A151-00300; HDSP-A101-GG000; Introduction Date: March 29, 2006 ECCN: EAR99 Country of Origin: Taiwan Estimated EOL Date: Obsolete Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 1211779-MAN3R10 Packaging: Bulk Color: Red Package: 10-DIP (0.200", 5.08mm) Millicandela Rating: 1mcd Voltage - Forward (Vf) (Typ): 2.05V Current - Test: 10mA Wavelength - Peak: 639nm Size: 0.500" H x 0.300" W x 0.240" D (12.70mm x 7.62mm x 6.10mm) Display Type: 7-Segment Number of Characters: 1 Digit/Alpha Size: 0.30" (7.62mm) Common Pin: Common Anode Part Status: Obsolete(EOL) Family Name: MAN3R10 Categories: Optoelectronics Manufacturer Homepage: www.fairchildsemi.co m RoHS State: Request Verification Power Dissipation (Maximum): 60mW Alternative Parts (Cross-Reference): HDSP-A151-NO000; 5082-A151-00300; HDSP-A101-GG000; Introduction Date: March 29, 2006 ECCN: EAR99 Country of Origin: Taiwan Estimated EOL Date: Obsolete Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Display Modules - Display Modules - LED Character and Numeric - MAN3R10 - 1211779-MAN3R10 - Win Source Electronics
Laguna Hills, CA, United States
Display Modules - Display Modules - LED Character and Numeric - MAN3R10
1211779-MAN3R10
Display Modules - Display Modules - LED Character and Numeric - MAN3R10 1211779-MAN3R10
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 1211779-MAN3R10 Packaging: Bulk Color: Red Package: 10-DIP (0.200", 5.08mm) Millicandela Rating: 1mcd Voltage - Forward (Vf) (Typ): 2.05V Current - Test: 10mA Wavelength - Peak: 639nm Size: 0.500" H x 0.300" W x 0.240" D (12.70mm x 7.62mm x 6.10mm) Display Type: 7-Segment Number of Characters: 1 Digit/Alpha Size: 0.30" (7.62mm) Common Pin: Common Anode Part Status: Obsolete(EOL) Family Name: MAN3R10 Categories: Optoelectronics Manufacturer Homepage: www.fairchildsemi.co m RoHS State: Request Verification Power Dissipation (Maximum): 60mW Alternative Parts (Cross-Reference): HDSP-A151-NO000; 5082-A151-00300; HDSP-A101-GG000; Introduction Date: March 29, 2006 ECCN: EAR99 Country of Origin: Taiwan Estimated EOL Date: Obsolete Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 1211779-MAN3R10
Packaging: Bulk
Color: Red
Package: 10-DIP (0.200", 5.08mm)
Millicandela Rating: 1mcd
Voltage - Forward (Vf) (Typ): 2.05V
Current - Test: 10mA
Wavelength - Peak: 639nm
Size: 0.500" H x 0.300" W x 0.240" D (12.70mm x 7.62mm x 6.10mm)
Display Type: 7-Segment
Number of Characters: 1
Digit/Alpha Size: 0.30" (7.62mm)
Common Pin: Common Anode
Part Status: Obsolete(EOL)
Family Name: MAN3R10
Categories: Optoelectronics
Manufacturer Homepage: www.fairchildsemi.com
RoHS State: Request Verification
Power Dissipation (Maximum): 60mW
Alternative Parts (Cross-Reference): HDSP-A151-NO000; 5082-A151-00300; HDSP-A101-GG000;
Introduction Date: March 29, 2006
ECCN: EAR99
Country of Origin: Taiwan
Estimated EOL Date: Obsolete
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Digital LED Displays
Product Number 1211779-MAN3R10
Product Name Display Modules - Display Modules - LED Character and Numeric - MAN3R10
Display Type Dot Matrix
Unlock Full Specs
to access all available technical data

Similar Products

Digital Control Indicator - X-F50 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Display Type Segmented
Applications Automotive Applications
Operating Temperature 14 to 122 F (-10 to 50 C)
View Details
Magna Series Large Digit Display 8 inches (200 mm), 4 Digit Display -  - Laurel Electronics LLC
Specs
Display Type Segmented
Character Type Numeric
LED Color Red
View Details
Remote Digital Display - SITRANS RD200 - Siemens Process Instrumentation
Siemens Process Instrumentation
Specs
Character Type Numeric
LED Color Red
Character Height 14 to 30.5 mm (0.5512 to 1.2 inch)
View Details