onsemi LED Character and Numeric MAN3980A

Description
"Display Modules - LED Character and Numeric Red 7-Segment 1 Character Common Cathode 2.5V (Max) 20mA 0.738"" H x 0.386"" W x 0.200"" D (18.75mm x 9.80mm x 5.08mm) 10-DIP (0.300"", 7.62mm)"
Request a Quote Datasheet
Description
"Display Modules - LED Character and Numeric Red 7-Segment 1 Character Common Cathode 2.5V (Max) 20mA 0.738"" H x 0.386"" W x 0.200"" D (18.75mm x 9.80mm x 5.08mm) 10-DIP (0.300"", 7.62mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Character and Numeric - MAN3980A-ND - DigiKey
Thief River Falls, MN, United States
LED Character and Numeric
MAN3980A-ND
LED Character and Numeric MAN3980A-ND
"Display Modules - LED Character and Numeric Red 7-Segment 1 Character Common Cathode 2.5V (Max) 20mA 0.738"" H x 0.386"" W x 0.200"" D (18.75mm x 9.80mm x 5.08mm) 10-DIP (0.300"", 7.62mm)"

"Display Modules - LED Character and Numeric Red 7-Segment 1 Character Common Cathode 2.5V (Max) 20mA 0.738"" H x 0.386"" W x 0.200"" D (18.75mm x 9.80mm x 5.08mm) 10-DIP (0.300"", 7.62mm)"

Buy Now Datasheet
Display Modules - Display Modules - LED Character and Numeric - MAN3980A - 1211777-MAN3980A - Win Source Electronics
Laguna Hills, CA, United States
Display Modules - Display Modules - LED Character and Numeric - MAN3980A
1211777-MAN3980A
Display Modules - Display Modules - LED Character and Numeric - MAN3980A 1211777-MAN3980A
Manufacturer: ON Semiconductor Win Source Part Number: 1211777-MAN3980A Packaging: Bulk Color: Red Millicandela Rating: 1.9mcd Current - Test: 20mA Wavelength - Peak: 635nm Display Type: 7-Segment Number of Characters: 1 Digit/Alpha Size: 0.30" (7.62mm) Common Pin: Common Cathode Categories: Optoelectronics Status: Obsolete Manufacturer Homepage: www.fairchildsemi.co m/ Manufacturer Package: 10-DIP Power Dissipation (Maximum): 600mW Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 25 MSL Level: 1 (Unlimited) Parts Dimension: 0.738" H x 0.386" W x 0.200" D (18.75mm x 9.80mm x 5.08mm) Voltage - Forward (Vf): 2.5V (Maximum)

Manufacturer: ON Semiconductor
Win Source Part Number: 1211777-MAN3980A
Packaging: Bulk
Color: Red
Millicandela Rating: 1.9mcd
Current - Test: 20mA
Wavelength - Peak: 635nm
Display Type: 7-Segment
Number of Characters: 1
Digit/Alpha Size: 0.30" (7.62mm)
Common Pin: Common Cathode
Categories: Optoelectronics
Status: Obsolete
Manufacturer Homepage: www.fairchildsemi.com/
Manufacturer Package: 10-DIP
Power Dissipation (Maximum): 600mW
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 25
MSL Level: 1 (Unlimited)
Parts Dimension: 0.738" H x 0.386" W x 0.200" D (18.75mm x 9.80mm x 5.08mm)
Voltage - Forward (Vf): 2.5V (Maximum)

Buy Now

Technical Specifications

  DigiKey Win Source Electronics
Product Category Digital LED Displays Digital LED Displays
Product Number MAN3980A-ND 1211777-MAN3980A
Product Name LED Character and Numeric Display Modules - Display Modules - LED Character and Numeric - MAN3980A
Display Type Segmented Dot Matrix
Common Common Cathode
LED Color Red
Unlock Full Specs
to access all available technical data

Similar Products

Digital Control Indicator - X-F31 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Display Type Segmented
Operating Temperature 14 to 122 F (-10 to 50 C)
View Details
Magna Series Large Digit Display 2 inches (57 mm), 6 Digit Display -  - Laurel Electronics LLC
Specs
Display Type Segmented
Character Type Numeric
LED Color Red
View Details
Remote Digital Display - SITRANS RD200 - Siemens Process Instrumentation
Siemens Process Instrumentation
Specs
Character Type Numeric
LED Color Red
Character Height 14 to 30.5 mm (0.5512 to 1.2 inch)
View Details