onsemi Display Modules - Display Modules - LED Character and Numeric - MAN3010A MAN3010A

Description
Manufacturer: ON Semiconductor Win Source Part Number: 813206-MAN3010A Packaging: Bulk Color: Red Millicandela Rating: 3.3mcd Voltage - Forward (Vf) (Typ): 1.8V Current - Test: 20mA Wavelength - Peak: 650nm Display Type: 7-Segment Number of Characters: 1 Digit/Alpha Size: 0.30" (7.62mm) Common Pin: Common Anode Part Status: Obsolete (End Of Life) Dimension: 0.738" H x 0.386" W x 0.200" D (18.75mm x 9.80mm x 5.08mm) Manufacturer Package: 14-DIP , 11 Leads Power Dissipation (Maximum): 37mW Popularity: Low Fake Threat In the Open Market: 81 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 25 MSL Level: 1 (Unlimited)
Request a Quote
Description
Manufacturer: ON Semiconductor Win Source Part Number: 813206-MAN3010A Packaging: Bulk Color: Red Millicandela Rating: 3.3mcd Voltage - Forward (Vf) (Typ): 1.8V Current - Test: 20mA Wavelength - Peak: 650nm Display Type: 7-Segment Number of Characters: 1 Digit/Alpha Size: 0.30" (7.62mm) Common Pin: Common Anode Part Status: Obsolete (End Of Life) Dimension: 0.738" H x 0.386" W x 0.200" D (18.75mm x 9.80mm x 5.08mm) Manufacturer Package: 14-DIP , 11 Leads Power Dissipation (Maximum): 37mW Popularity: Low Fake Threat In the Open Market: 81 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 25 MSL Level: 1 (Unlimited)
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Display Modules - Display Modules - LED Character and Numeric - MAN3010A - 813206-MAN3010A - Win Source Electronics
Laguna Hills, CA, United States
Display Modules - Display Modules - LED Character and Numeric - MAN3010A
813206-MAN3010A
Display Modules - Display Modules - LED Character and Numeric - MAN3010A 813206-MAN3010A
Manufacturer: ON Semiconductor Win Source Part Number: 813206-MAN3010A Packaging: Bulk Color: Red Millicandela Rating: 3.3mcd Voltage - Forward (Vf) (Typ): 1.8V Current - Test: 20mA Wavelength - Peak: 650nm Display Type: 7-Segment Number of Characters: 1 Digit/Alpha Size: 0.30" (7.62mm) Common Pin: Common Anode Part Status: Obsolete (End Of Life) Dimension: 0.738" H x 0.386" W x 0.200" D (18.75mm x 9.80mm x 5.08mm) Manufacturer Package: 14-DIP , 11 Leads Power Dissipation (Maximum): 37mW Popularity: Low Fake Threat In the Open Market: 81 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 25 MSL Level: 1 (Unlimited)

Manufacturer: ON Semiconductor
Win Source Part Number: 813206-MAN3010A
Packaging: Bulk
Color: Red
Millicandela Rating: 3.3mcd
Voltage - Forward (Vf) (Typ): 1.8V
Current - Test: 20mA
Wavelength - Peak: 650nm
Display Type: 7-Segment
Number of Characters: 1
Digit/Alpha Size: 0.30" (7.62mm)
Common Pin: Common Anode
Part Status: Obsolete (End Of Life)
Dimension: 0.738" H x 0.386" W x 0.200" D (18.75mm x 9.80mm x 5.08mm)
Manufacturer Package: 14-DIP , 11 Leads
Power Dissipation (Maximum): 37mW
Popularity: Low
Fake Threat In the Open Market: 81 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 25
MSL Level: 1 (Unlimited)

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Digital LED Displays
Product Number 813206-MAN3010A
Product Name Display Modules - Display Modules - LED Character and Numeric - MAN3010A
Display Type Dot Matrix
Unlock Full Specs
to access all available technical data

Similar Products

OLED Displays - 2492706 - RS Components, Ltd.
RS Components, Ltd.
Specs
Depth 10 mm (0.3937 inch)
View Details
Digital Control Indicator - X-F30 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Display Type Segmented
Applications Automotive Applications
Operating Temperature 14 to 122 F (-10 to 50 C)
View Details
Magna Series Large Digit Display 6 inches (150 mm), 6 Digit Display -  - Laurel Electronics LLC
Specs
Display Type Segmented
Character Type Numeric
LED Color Red
View Details
Visual Level Indicator - 163000 Series - Gems Sensors & Controls
Specs
Display Type Segmented
Character Type Numeric
Number of Rows 1 #
View Details