onsemi Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders M74VHCT257ADTR2G

Description
Win Source Part Number: 1077932-M74VHCT257AD TR2G Category: Integrated Circuits (ICs)>Logic - Signal Switches, Multiplexers, Decoders Series: 74VHCT Type: Multiplexer Package: Tape & Reel (TR) Standard Package: 2,500 Mounting: SMD (SMT) Current - Output High, Low: 8mA, 8mA Independent Circuits: 1 Voltage Supply Source: Single Supply Voltage - Supply: 4.5V ~ 5.5V Package / Case: 16-TSSOP (0.173", 4.40mm Width) Supplier Device Package: 16-TSSOP Temperature Range - Operating: -55°C ~ 125°C Alternative Parts (Cross-Reference): SN74AHCT157PWR; MC74HCT365ADTR2G; MC74HCT365ADTG; MC74VHCT257ADTG; MC3403PWR; ECCN: EAR99 Fake Threat In the Open Market: 62 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: onsemi Other Names: 2156-M74VHCT257ADTR2 G-OS,ONSONSM74VHCT25 7ADTR2G,2832-M74VHCT 257ADTR2GTR Base Product Number: M74VHCT257
Request a Quote Datasheet
Description
Win Source Part Number: 1077932-M74VHCT257AD TR2G Category: Integrated Circuits (ICs)>Logic - Signal Switches, Multiplexers, Decoders Series: 74VHCT Type: Multiplexer Package: Tape & Reel (TR) Standard Package: 2,500 Mounting: SMD (SMT) Current - Output High, Low: 8mA, 8mA Independent Circuits: 1 Voltage Supply Source: Single Supply Voltage - Supply: 4.5V ~ 5.5V Package / Case: 16-TSSOP (0.173", 4.40mm Width) Supplier Device Package: 16-TSSOP Temperature Range - Operating: -55°C ~ 125°C Alternative Parts (Cross-Reference): SN74AHCT157PWR; MC74HCT365ADTR2G; MC74HCT365ADTG; MC74VHCT257ADTG; MC3403PWR; ECCN: EAR99 Fake Threat In the Open Market: 62 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: onsemi Other Names: 2156-M74VHCT257ADTR2 G-OS,ONSONSM74VHCT25 7ADTR2G,2832-M74VHCT 257ADTR2GTR Base Product Number: M74VHCT257
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders
1077932-M74VHCT257ADTR2G
Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders 1077932-M74VHCT257ADTR2G
Win Source Part Number: 1077932-M74VHCT257AD TR2G Category: Integrated Circuits (ICs)>Logic - Signal Switches, Multiplexers, Decoders Series: 74VHCT Type: Multiplexer Package: Tape & Reel (TR) Standard Package: 2,500 Mounting: SMD (SMT) Current - Output High, Low: 8mA, 8mA Independent Circuits: 1 Voltage Supply Source: Single Supply Voltage - Supply: 4.5V ~ 5.5V Package / Case: 16-TSSOP (0.173", 4.40mm Width) Supplier Device Package: 16-TSSOP Temperature Range - Operating: -55°C ~ 125°C Alternative Parts (Cross-Reference): SN74AHCT157PWR; MC74HCT365ADTR2G; MC74HCT365ADTG; MC74VHCT257ADTG; MC3403PWR; ECCN: EAR99 Fake Threat In the Open Market: 62 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: onsemi Other Names: 2156-M74VHCT257ADTR2 G-OS,ONSONSM74VHCT25 7ADTR2G,2832-M74VHCT 257ADTR2GTR Base Product Number: M74VHCT257

Win Source Part Number: 1077932-M74VHCT257ADTR2G
Category: Integrated Circuits (ICs)>Logic - Signal Switches, Multiplexers, Decoders
Series: 74VHCT
Type: Multiplexer
Package: Tape & Reel (TR)
Standard Package: 2,500
Mounting: SMD (SMT)
Current - Output High, Low: 8mA, 8mA
Independent Circuits: 1
Voltage Supply Source: Single Supply
Voltage - Supply: 4.5V ~ 5.5V
Package / Case: 16-TSSOP (0.173", 4.40mm Width)
Supplier Device Package: 16-TSSOP
Temperature Range - Operating: -55°C ~ 125°C
Alternative Parts (Cross-Reference): SN74AHCT157PWR; MC74HCT365ADTR2G; MC74HCT365ADTG; MC74VHCT257ADTG; MC3403PWR;
ECCN: EAR99
Fake Threat In the Open Market: 62 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: onsemi
Other Names: 2156-M74VHCT257ADTR2G-OS,ONSONSM74VHCT257ADTR2G,2832-M74VHCT257ADTR2GTR
Base Product Number: M74VHCT257

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Logic Decoders and Demultiplexers
Product Number 1077932-M74VHCT257ADTR2G
Product Name Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders
Supply Voltage 4.5V ~ 5.5V
Unlock Full Specs
to access all available technical data

Similar Products

 - 1222833 - RS Components, Ltd.
RS Components, Ltd.
Specs
Function Decoder; Demultiplexer; Decoder/Demultiplexer
Input Lines 3
Output Lines 8
View Details
 - 7812831 - RS Components, Ltd.
Nexperia B.V.
Specs
Function Decoder; Demultiplexer; Decoder/Demultiplexer
Input Lines 4
Output Lines 16
View Details
CD74HC154 High Speed CMOS Logic 4-to-16 Line Decoder/Demultiplexer - CD74HC154M96 - Texas Instruments
Specs
Function Decoder/Demultiplexer
Input Lines 4
Output Lines 16
View Details
4 suppliers