onsemi 5.5V 88A Interface Transceiver IC M74VHC1GT50DFT2G

Description
1-Bit CMOS Buffer IC, 5.5V, SC-88A, 7.7ns Prop Delay Product overview: M74VHC1GT50DFT2G from onsemi is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V, 88A. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 5.5V, 88A, Interface Transceiver IC, Buffers, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 704-M74VHC1GT50DFT2G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
1-Bit CMOS Buffer IC, 5.5V, SC-88A, 7.7ns Prop Delay Product overview: M74VHC1GT50DFT2G from onsemi is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V, 88A. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 5.5V, 88A, Interface Transceiver IC, Buffers, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 704-M74VHC1GT50DFT2G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
5.5V 88A Interface Transceiver IC
704-M74VHC1GT50DFT2G
5.5V 88A Interface Transceiver IC 704-M74VHC1GT50DFT2G
1-Bit CMOS Buffer IC, 5.5V, SC-88A, 7.7ns Prop Delay Product overview: M74VHC1GT50DFT2G from onsemi is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V, 88A. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 5.5V, 88A, Interface Transceiver IC, Buffers, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 704-M74VHC1GT50DFT2G can be used for catalog matching and distributor lookup.

1-Bit CMOS Buffer IC, 5.5V, SC-88A, 7.7ns Prop Delay Product overview: M74VHC1GT50DFT2G from onsemi is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V, 88A. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 5.5V, 88A, Interface Transceiver IC, Buffers, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 704-M74VHC1GT50DFT2G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category IC Interfaces
Product Number 704-M74VHC1GT50DFT2G
Product Name 5.5V 88A Interface Transceiver IC
Device Type Transceiver
Unlock Full Specs
to access all available technical data

Similar Products

SN55LBC172 Quadruple Low-Power Differential Line Driver - 5962-9076503Q2A - Texas Instruments
Specs
Device Type Line / Bus Driver
Supply Voltage 5V
# of Tx 4 #
View Details
Buffers - 1222911 - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Type Buffer; Buffer
Features RoHS
Package Type Sot-25
View Details
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers - A6259KA - Shenzhen Shengyu Electronics Technology Limited
Specs
Device Type Receiver; Sensor Interface
Supply Voltage Other
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Controllers - AN985BX-BG-T-V1-ND - DigiKey
Infineon Technologies AG
Specs
Technology PCI; Ethernet
Device Type Line / Bus Controller
Supply Voltage 3V; 3.3V; 3.6V; Other; 3V ~ 3.6V
View Details
4 suppliers