Single Schmitt Trigger Inverter, CMOS, SC-88A, 5.5V Product overview: M74VHC1GT14DFT1G from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 88A, 5.5V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 88A, 5.5V, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-M74VHC1GT14DFT1G
INVERTER, SCHMITT TRIGGER, SOT-353-5; No. of Inputs:1Inputs; No. of Pins:5Pins; Logic Case Style:SC-70; Product Range:-; Logic IC Family:74VHC; Supply Voltage Min:3V; Supply Voltage Max:5.5V; Output Current:8mA; MSL:MSL 1 - UnlimitedRoHS Compliant: Yes
IC INVERT SCHMITT 1CH 1-IN SC88A
IC INVERT SCHMITT 1CH 1INP SC88A
Inverter IC 1 Channel Schmitt Trigger SC-88A (SC-70-5/SOT-353)
| ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | 705-M74VHC1GT14DFT1G | 61K1037 | M74VHC1GT14DFT1G | M74VHC1GT14DFT1G | M74VHC1GT14DFT1G |
| Product Name | 88A 5.5V Logic IC | Inverter, Schmitt Trigger, Sot-353-5; No. Of Inputs Onsemi | Logic - Gates and Inverters | Integrated Circuits (ICs) - Logic - Gates and Inverters | Gates and Inverters |
| Gate Type | NOT; Buffer, Inverter, Schmitt Trigger | NOT | NOT | NOT; Inverter | |
| Supply Voltage | 5.5V | 5.5V | 1.6V ~ 2.1V (Low), 0.35V ~ 0.6V (High) | 2V ~ 5.5V | |
| Inputs | 1 | 1 | 1 | ||
| Propagation Delay | 20.5 ns | ||||
| Operating Temperature | -55 C (-67 F) | -55 to 125 C (-67 to 257 F) |