Single 2-Input NAND Gate, CMOS, SC-88A, 74VHC Series Product overview: M74VHC1GT00DFT2G from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 88A. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 88A, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-M74VHC1GT00DFT2G
Manufacturer: ON Semiconductor
Win Source Part Number: 1065379-M74VHC1GT00D
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
Logic Type: NAND Gate
Number of Inputs: 2
Current - Output High, Low: 8mA, 8mA
Max Propagation Delay @ V, Max CL: 7.9ns @ 5V, 50pF
Current - Quiescent (Max): 1μA
Logic Level - Low: 0.53 V to 0.8 V
Logic Level - High: 1.4 V to 2 V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -55°C to 125°C
Case / Package: SC-88A (SC-70-5 / SOT-353)
Dimension: 5-TSSOP, SC-70-5, SOT-353
Supply Voltage - Operating: 3 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Balance
Quantity per package: 3k pcs
NAND Gate, AHC/VHC Series, 1-Func, 2-Input, CMOS, PDSO5
NAND GATE, SINGLE, 2 I/P, SOT-353-5; Logic Family / Base Number:74VHC1G00; Logic Type:NAND Gate; Output Current:-; No. of Inputs:2; Supply Voltage Min:3V; Supply Voltage Max:5.5V; Logic Case Style:SOT-353; No. of Pins:5Pins; Logic ICRoHS Compliant: Yes
IC GATE NAND 1CH 2-INP SC88A
IC GATE NAND 1CH 2-INP SC88A
Logic Gates 3-5.5V Single 2-Input NAND TTL
NAND Gate IC 1 Channel SC-88A (SC-70-5/SOT-353)
IC GATE NAND 1CH 2-INP SC88A
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Rochester Electronics | Newark, An Avnet Company | Lingto Electronic Limited | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | 705-M74VHC1GT00DFT2G | 1065379-M74VHC1GT00DFT2G | M74VHC1GT00DFT2G | 13AC3683 | M74VHC1GT00DFT2G | M74VHC1GT00DFT2G | M74VHC1GT00DFT2G | M74VHC1GT00DFT2G | M74VHC1GT00DFT2G |
| Product Name | 88A Logic IC | Logic - Logic - Gates and Inverters - M74VHC1GT00DFT2G | Nand Gate, Single, 2 I/p, Sot-353-5; Logic Family / Base Number Onsemi | Logic - Gates and Inverters | Gates and Inverters | Logic Gates | Gates and Inverters | Integrated Circuits (ICs) - Logic - Gates and Inverters | |
| Gate Type | NAND; NAND GATE | NOT; NAND; NAND Gate | AND; NAND | NAND; NAND Gate | NOT; NAND | NAND; NAND Gate | NAND; NAND Gate | NAND | |
| Supply Voltage | 5.5V | 3 V ~ 5.5 V | 5.5V | 1.4V ~ 2V (Low), 0.53V ~ 0.8V (High) | 3V ~ 5.5V | 3V ~ 5.5V | |||
| Inputs | 2 | 2 | 2 | 2 | 2 | ||||
| Propagation Delay | 7.9 ns | 7.9 ns | 7.9 ns | ||||||
| Operating Temperature | -55 C (-67 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |