Alternative Parts (Cross-Reference): Cross
Manufacturer: onsemi
Category: Integrated Circuits (ICs) Logic Gates and Inverters
Series: 74VHC
Package: Tape & Reel (TR) Cut Tape (CT) Digi-Reel®
Product Status: Obsolete
Logic Type: NAND Gate
Features: Schmitt Trigger
Voltage - Supply: 2V ~ 5.5V
Current - Quiescent (Max): 1 µA
Single 2-Input NAND Gate, Schmitt Trigger, CMOS, SC-88A Product overview: M74VHC1G132DFT2G from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 88A. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 88A, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-M74VHC1G132DFT2G
NAND Gate IC 1 Channel Schmitt Trigger SC-88A (SC-70-5/SOT-353)
IC GATE NAND 1CH 2-INP SC88A
Logic Gates 2-5.5V Single 2-Input NAND Schmitt
IC GATE NAND 1CH 2IN SC88A
NAND, SCHMITT, SINGLE, 2 I/P, SOT-353-5; Logic Family / Base Number:74VHC1G132; Logic Type:NAND Schmitt Trigger; Output Current:-; No. of Inputs:2; Supply Voltage Min:2V; Supply Voltage Max:5.5V; Logic Case Style:SOT-353; No. of RoHS Compliant: Yes
IC GATE NAND 1CH 2IN SC88A
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Newark, An Avnet Company | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | 705-M74VHC1G132DFT2G | M74VHC1G132DFT2G | M74VHC1G132DFT2G | M74VHC1G132DFT2G | M74VHC1G132DFT2G | 42Y0708 | M74VHC1G132DFT2G | |
| Product Name | Integrated Circuits (ICs) Logic Gates and Inverters | 88A Logic IC | Gates and Inverters | Integrated Circuits (ICs) - Logic - Gates and Inverters | Logic Gates | Gates and Inverters | Nand, Schmitt, Single, 2 I/p, Sot-353-5; Logic Family / Base Number Onsemi | Logic - Gates and Inverters |
| Gate Type | NOT; NAND; NAND Gate | NAND; NAND GATE, Schmitt Trigger | NAND; NAND Gate | NAND | NAND; NAND Gate | NAND; NAND Schmitt Trigger | NOT; NAND | |
| Supply Voltage | 2V ~ 5.5V | 5.5V | 2V ~ 5.5V | 2V ~ 5.5V | 5.5V | 2.25V ~ 3.7V (Low), 0.65V ~ 1.45V (High) | ||
| Inputs | 2 | 2 | 2 | 2 | ||||
| Propagation Delay | 9.7 ns | 9.7 ns | ||||||
| Operating Temperature | -55 C (-67 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |