onsemi Logic - Buffers, Drivers, Receivers, Transceivers M74VHC1G126DFT1G

Description
IC BUFFER NON-INVERT 5.5V SC88A
Datasheet
Description
IC BUFFER NON-INVERT 5.5V SC88A
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Buffers, Drivers, Receivers, Transceivers - M74VHC1G126DFT1G - Lingto Electronic Limited
Shenzhen, China
Logic - Buffers, Drivers, Receivers, Transceivers
M74VHC1G126DFT1G
Logic - Buffers, Drivers, Receivers, Transceivers M74VHC1G126DFT1G
IC BUFFER NON-INVERT 5.5V SC88A

IC BUFFER NON-INVERT 5.5V SC88A

Supplier's Site Datasheet

Technical Specifications

  Lingto Electronic Limited
Product Category Network and Communication Chips
Product Number M74VHC1G126DFT1G
Product Name Logic - Buffers, Drivers, Receivers, Transceivers
Device Type Transceiver
Unlock Full Specs
to access all available technical data

Similar Products

RF Transceiver ICs - 4823-NRF52805-CAAA-B-R7CT-ND - DigiKey
Specs
Device Type Transceiver
Technology Bluetooth
Operating Frequency 2400 MHz
View Details
KBMPS060265 - KBMPS060265 - KRYTAR, Inc.
Specs
Device Type Beamformers
Operating Frequency 6000 to 26500 MHz
View Details
Telecom - 336-5393-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Supply Voltage 3.3V
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type 40-VFQFN Exposed Pad
View Details