onsemi Logic Family / Base Number Onsemi M74LCX16374DTR2G.

Description
Logic Family / Base Number:74LCX163; Flip-Flop Type:D; Propagation Delay:6.2ns; Frequency:170MHz; Output Current:24mA; Logic Case Style:TSOP; No. of Pins:48Pins; Trigger Type:-; IC Output Type:Tri State Non Inverted; Product Range:- RoHS Compliant: Yes
Datasheet
Description
Logic Family / Base Number:74LCX163; Flip-Flop Type:D; Propagation Delay:6.2ns; Frequency:170MHz; Output Current:24mA; Logic Case Style:TSOP; No. of Pins:48Pins; Trigger Type:-; IC Output Type:Tri State Non Inverted; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic Family / Base Number Onsemi - 29AC8609 - Newark, An Avnet Company
Chicago, IL, United States
Logic Family / Base Number Onsemi
29AC8609
Logic Family / Base Number Onsemi 29AC8609
Logic Family / Base Number:74LCX163; Flip-Flop Type:D; Propagation Delay:6.2ns; Frequency:170MHz; Output Current:24mA; Logic Case Style:TSOP; No. of Pins:48Pins; Trigger Type:-; IC Output Type:Tri State Non Inverted; Product Range:- RoHS Compliant: Yes

Logic Family / Base Number:74LCX163; Flip-Flop Type:D; Propagation Delay:6.2ns; Frequency:170MHz; Output Current:24mA; Logic Case Style:TSOP; No. of Pins:48Pins; Trigger Type:-; IC Output Type:Tri State Non Inverted; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Flip-Flops
Product Number 29AC8609
Product Name Logic Family / Base Number Onsemi
Propagation Delay 6.2 ns
Unlock Full Specs
to access all available technical data

Similar Products

Flip Flops - 1727-3804-ND - DigiKey
Specs
Flip-Flop Type D
Triggering Positive-edge Triggered
Supply Voltage 4.5V ~ 5.5V
View Details
4 suppliers
 - 4013BDM - Rochester Electronics
Specs
Triggering Positive-edge Triggered
Package Type DIP; CDIP14
Logic Family CMOS
View Details
3 suppliers
Logic - Flip Flops - 74AC377MTC - Lingto Electronic Limited
Specs
fMAX 175 MHz
Low-level Output Current (Sink) 24 mA
High-level Output Current (Source) 24 mA
View Details