Manufacturer: ON Semiconductor
Win Source Part Number: 1211168-M74LCX16244D
Series: 74LCX
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 48-TFSOP (0.240", 6.10mm Width)
Mounting: SMD
Logic Type: Buffer, Non-Inverting
Output Type: Push-Pull
Current - Output High, Low: 24mA, 24mA
Operating Supply Voltage: 2 V ~ 3.6 V
Number of Elements: 4
Number of Bits per Element: 4
Family Name: MC74LCX16244
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.onsemi.com
Manufacturer Package: 48-TSSOP
Alternative Parts (Cross-Reference): 74LCX16244T; 74LCX16244TTR; TC74LCX16244FT(SPL;
Introduction Date: November 22, 1996
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: 2025
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Balance
| Win Source Electronics | |
|---|---|
| Product Category | RF Transceivers |
| Product Number | 1211168-M74LCX16244DTR2G |
| Product Name | Logic - Logic - Buffers, Drivers, Receivers, Transceivers - M74LCX16244DTR2G |
| Package Type | Surface Mount; SMD |