onsemi Analog Switches, Multiplexers, Demultiplexers M74HCT4851ADWR2G

Description
1 Circuit IC Switch 8:1 400Ohm 16-SOIC
Request a Quote Datasheet
Description
1 Circuit IC Switch 8:1 400Ohm 16-SOIC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Analog Switches, Multiplexers, Demultiplexers - 488-M74HCT4851ADWR2GTR-ND - DigiKey
Thief River Falls, MN, United States
Analog Switches, Multiplexers, Demultiplexers
488-M74HCT4851ADWR2GTR-ND
Analog Switches, Multiplexers, Demultiplexers 488-M74HCT4851ADWR2GTR-ND
1 Circuit IC Switch 8:1 400Ohm 16-SOIC

1 Circuit IC Switch 8:1 400Ohm 16-SOIC

Buy Now Datasheet
Analog Switches, Multiplexers, Demultiplexers - M74HCT4851ADWR2G - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Analog Switches, Multiplexers, Demultiplexers
M74HCT4851ADWR2G
Analog Switches, Multiplexers, Demultiplexers M74HCT4851ADWR2G
1 Circuit IC Switch 8:1 400Ohm 16-SOIC

1 Circuit IC Switch 8:1 400Ohm 16-SOIC

Buy Now Datasheet
Analogue Mux/demux, 8 Onsemi - 99R2785 - Newark, An Avnet Company
Chicago, IL, United States
Analogue Mux/demux, 8 Onsemi
99R2785
Analogue Mux/demux, 8 Onsemi 99R2785
ANALOGUE MUX/DEMUX, 8:1, -55 TO 125DEG C; Multiplexer Configuration:8:1; No. of Circuits:1Circuits; On State Resistance Max:550ohm; Supply Voltage Range:4.5V to 5.5V; Analogue Multiplexer Case:WSOIC; No. of Pins:16Pins RoHS Compliant: Yes

ANALOGUE MUX/DEMUX, 8:1, -55 TO 125DEG C; Multiplexer Configuration:8:1; No. of Circuits:1Circuits; On State Resistance Max:550ohm; Supply Voltage Range:4.5V to 5.5V; Analogue Multiplexer Case:WSOIC; No. of Pins:16Pins RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Quarktwin Technology Ltd. Newark, An Avnet Company
Product Category IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers
Product Number 488-M74HCT4851ADWR2GTR-ND M74HCT4851ADWR2G 99R2785
Product Name Analog Switches, Multiplexers, Demultiplexers Analog Switches, Multiplexers, Demultiplexers Analogue Mux/demux, 8 Onsemi
Configuration 8x1
Supply Voltage (VS) 4.5 to 5.5 volts 4.5 to 5.5 volts
Ron 400 ohms 400 ohms 550 ohms
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Signal Switches, Multiplexers, Decoders - 5962-9220603MEA - Lingto Electronic Limited
Specs
Configuration 1 x 8:1
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Analog Switches, Multiplexers, Demultiplexers - 74HC4316PW,112-ND - DigiKey
Specs
Configuration 1:1
Normal Condition Normally Open (NO)
Supply Voltage (VS) 1 to 10 volts
View Details
3 suppliers
CD4052B CMOS Differential 4-Channel Analog Multiplexer/Demultiplexer with Logic-Level Conversion - CD4052BE - Texas Instruments
Specs
Configuration 2 X 1:4 MUX
Applications Catalog
Standards and Certifications RoHS
View Details
8 suppliers