Motor Driver PWM 20-VCT (3x3)
MOTOR DRIVER, -40 TO 105 DEG C; Motor Type:DC Brushless; No. of Outputs:1Outputs; Output Current:50mA; Output Voltage:16V; Driver Case Style:VCT; No. of Pins:20Pins; Supply Voltage Min:3.9V; Supply Voltage Max:16V; Operating RoHS Compliant: Yes
MOTOR DRIVER, SINGLE-PHASE, PWM
NON-AUTO BLDC MOTOR DRIVE
| Quarktwin Technology Ltd. | Quarktwin Technology Ltd. | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Motor Controllers | Motor Controllers | Motor Controllers | Motor Controllers | Motor Controllers |
| Product Number | LV88563RTXG | LV88563RTXG | 03AJ1956 | LV88563RTXG | LV88563RTXG |
| Product Name | Motor Drivers, Controllers | Motor Drivers, Controllers | Motor Driver, -40 To 105 Deg C; Motor Type Onsemi | Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers | PMIC - Motor Drivers, Controllers |
| Motor / System | DC Brushless; Brushless DC (BLDC) | DC Brushless; DC Brushless | |||
| Communication | PWM | ||||
| Operating Temperature | -40 to 105 C (-40 to 221 F) | ||||
| AC Input | 4 to 16 volts |