MOTOR DRIVER, -40 TO 105 DEG C; Motor Type:DC Brushless; No. of Outputs:1Outputs; Output Current:50mA; Output Voltage:16V; Driver Case Style:VCT; No. of Pins:20Pins; Supply Voltage Min:3.9V; Supply Voltage Max:16V; Operating RoHS Compliant: Yes
Motor Driver PWM 20-VCT (3x3)
NON-AUTO BLDC MOTOR DRIVE
NON-AUTO BLDC MOTOR DRIVE
| Newark, An Avnet Company | Quarktwin Technology Ltd. | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Motor Controllers | Motor Controllers | Motor Controllers | Motor Controllers | Motor Controllers |
| Product Number | 03AJ1953 | LV88554RTXG | LV88554RTXG | LV88554RTXG | LV88554RTXG |
| Product Name | Motor Driver, -40 To 105 Deg C; Motor Type Onsemi | Motor Drivers, Controllers | Motor Drivers, Controllers | Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers | PMIC - Motor Drivers, Controllers |
| Motor / System | DC Brushless; DC Brushless | DC Brushless; Brushless DC (BLDC) | |||
| AC Input | 4 to 16 volts | ||||
| DC Input | 4 to 16 volts | ||||
| Voltage | 16 volts |