onsemi Stepper Motor Driver IC LV8746V-MPB-E

Description
PWM Constant-Current Control Stepper Motor Driver, SSOP44K (275mil) Exposed Pad, 30-FNFLD Product overview: LV8746V-MPB-E from onsemi is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Stepper. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, Stepper, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-LV8746V-MPB-E can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
PWM Constant-Current Control Stepper Motor Driver, SSOP44K (275mil) Exposed Pad, 30-FNFLD Product overview: LV8746V-MPB-E from onsemi is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Stepper. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, Stepper, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-LV8746V-MPB-E can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Stepper Motor Driver IC - 744-LV8746V-MPB-E - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Stepper Motor Driver IC
744-LV8746V-MPB-E
Stepper Motor Driver IC 744-LV8746V-MPB-E
PWM Constant-Current Control Stepper Motor Driver, SSOP44K (275mil) Exposed Pad, 30-FNFLD Product overview: LV8746V-MPB-E from onsemi is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Stepper. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, Stepper, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-LV8746V-MPB-E can be used for catalog matching and distributor lookup.

PWM Constant-Current Control Stepper Motor Driver, SSOP44K (275mil) Exposed Pad, 30-FNFLD Product overview: LV8746V-MPB-E from onsemi is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Stepper. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, Stepper, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-LV8746V-MPB-E can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - Motor Drivers, Controllers - LV8746V-MPB-E - 206884-LV8746V-MPB-E - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Motor Drivers, Controllers - LV8746V-MPB-E
206884-LV8746V-MPB-E
PMIC - PMIC - Motor Drivers, Controllers - LV8746V-MPB-E 206884-LV8746V-MPB-E
Manufacturer: ON Semiconductor Win Source Part Number: 206884-LV8746V-MPB-E Packaging: Tube/Rail Applications: General Purpose Mounting: SMD (SMT) Technology: BiCDMOS Output Current: 1A Voltage - Load: 9 V to 35 V Motor Type - Stepper: Bipolar Step Resolution: 1, 1/2, 1/4 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -20°C to 85°C (TA) Case / Package: 44-SSOPK Purpose: Driver - Fully Integrated, Control and Power Stage Supply Voltage - Operating: 0 V to 5.5 V

Manufacturer: ON Semiconductor
Win Source Part Number: 206884-LV8746V-MPB-E
Packaging: Tube/Rail
Applications: General Purpose
Mounting: SMD (SMT)
Technology: BiCDMOS
Output Current: 1A
Voltage - Load: 9 V to 35 V
Motor Type - Stepper: Bipolar
Step Resolution: 1, 1/2, 1/4
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -20°C to 85°C (TA)
Case / Package: 44-SSOPK
Purpose: Driver - Fully Integrated, Control and Power Stage
Supply Voltage - Operating: 0 V to 5.5 V

Buy Now Datasheet
Motor Drivers, Controllers - LV8746V-MPB-E - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Motor Drivers, Controllers
LV8746V-MPB-E
Motor Drivers, Controllers LV8746V-MPB-E
Bipolar Motor Driver BiCDMOS Parallel 44-SSOPK

Bipolar Motor Driver BiCDMOS Parallel 44-SSOPK

Buy Now
Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers - LV8746V-MPB-E - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers
LV8746V-MPB-E
Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers LV8746V-MPB-E
IC MTR DRV BIPOLAR 0-5.5V 44SSOP

IC MTR DRV BIPOLAR 0-5.5V 44SSOP

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category DC Motor Drives Motion Controllers Motor Controllers Motor Controllers
Product Number 744-LV8746V-MPB-E 206884-LV8746V-MPB-E LV8746V-MPB-E LV8746V-MPB-E
Product Name Stepper Motor Driver IC PMIC - PMIC - Motor Drivers, Controllers - LV8746V-MPB-E Motor Drivers, Controllers Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers
PC-Based Bus Parallel
Operating Temperature -20 C (-4 F) -20 to 85 C (-4 to 185 F) -20 to 85 C (-4 to 185 F)
DC Input 35 volts 0 to 6 volts
Unlock Full Specs
to access all available technical data