Manufacturer: ON Semiconductor
Win Source Part Number: 880320-LV8736V-TLM-H
Features: Motor Driver
Package: Reel - TR
Family Name: LV8736
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 84 pct.
Supply and Demand Status: Limited
Quantity per package: 2000
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 21 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 869-1296-1, 869-1296-2, LV8736VTLMH, 869-1296-6
Stepper Motor Driver, PWM, Constant Current Control, SSOP44K (275mil) Exposed Pad, 2000-REEL Product overview: LV8736V-TLM-H from onsemi is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Stepper. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, Stepper, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-LV8736V-TLM-H can be used for catalog matching and distributor lookup.
IC MTR DRV BIPOLAR 0-5.5V 44SSOP
MOTOR DRIVER, STEPPER, 1A, SSOP-44; Motor Type:Stepper; No. of Outputs:2Outputs; Output Current:1A; Output Voltage:-; Driver Case Style:SSOP; No. of Pins:44Pins; Supply Voltage Min:9V; Supply Voltage Max:32V; Product Range:- RoHS Compliant: Yes
MOTOR DRIVER, STEPPER, 1A, SSOP-44, FULL REEL; Motor Type:Stepper; No. of Outputs:2Outputs; Output Current:1A; Output Voltage:-; Driver Case Style:SSOP; No. of Pins:44Pins; Supply Voltage Min:9V; Supply Voltage Max:32V RoHS Compliant: Yes
IC MTR DRV BIPOLAR 0-5.5V 44SSOP
Bipolar Motor Driver BiCDMOS Parallel 44-SSOPK
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Motion Controllers | DC Motor Drives | Motor Controllers | Motor Controllers | Motor Controllers | Motor Controllers |
| Product Number | 880320-LV8736V-TLM-H | 744-LV8736V-TLM-H | LV8736V-TLM-H | 46W0894 | LV8736V-TLM-H | LV8736V-TLM-H |
| Product Name | PMIC - PMIC - Motor Drivers, Controllers - LV8736V-TLM-H | Stepper Motor Driver IC | PMIC - Motor Drivers, Controllers | Motor Driver, Stepper, 1A, Ssop-44; Motor Type Onsemi | Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers | Motor Drivers, Controllers |
| PC-Based Bus | Parallel | |||||
| Operating Temperature | -20 C (-4 F) | -40 to 85 C (-40 to 185 F) | ||||
| DC Input | 32 volts | 9 to 32 volts | ||||
| Peak Current | 1 amps |