onsemi PMIC - PMIC - Full, Half - Bridge Drivers - LV8401V-TLM-E LV8401V-TLM-E

Description
Manufacturer: ON Semiconductor Win Source Part Number: 739622-LV8401V-TLM-E Packaging: Reel - TR Operating Temperature Range: -20°C ~ 75°C (TA) Package: 16-LSSOP (0.173", 4.40mm Width) Applications: DC Motors, General Purpose Mounting: SMD Technology: DMOS Operating Supply Voltage: 2.7 V ~ 5.5 V Interface: Logic Fault Protection: Over Temperature Output Configuration: Half Bridge (2) Voltage - Load: 4 V ~ 15 V Rds On (Typ): 330 mOhm Load Type: Inductive Current - Peak Output: 2A, 3.8A Family Name: LV8401V Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.onsemi.com Manufacturer Package: 16-SSOP Output Current per Channel: 1.2A Alternative Parts (Cross-Reference): MPC17517DTB; MPC17517DTBR2; SLA7044M-LF871; Introduction Date: December 23, 2008 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: Obsolete Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 739622-LV8401V-TLM-E Packaging: Reel - TR Operating Temperature Range: -20°C ~ 75°C (TA) Package: 16-LSSOP (0.173", 4.40mm Width) Applications: DC Motors, General Purpose Mounting: SMD Technology: DMOS Operating Supply Voltage: 2.7 V ~ 5.5 V Interface: Logic Fault Protection: Over Temperature Output Configuration: Half Bridge (2) Voltage - Load: 4 V ~ 15 V Rds On (Typ): 330 mOhm Load Type: Inductive Current - Peak Output: 2A, 3.8A Family Name: LV8401V Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.onsemi.com Manufacturer Package: 16-SSOP Output Current per Channel: 1.2A Alternative Parts (Cross-Reference): MPC17517DTB; MPC17517DTBR2; SLA7044M-LF871; Introduction Date: December 23, 2008 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: Obsolete Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Full, Half - Bridge Drivers - LV8401V-TLM-E - 739622-LV8401V-TLM-E - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Full, Half - Bridge Drivers - LV8401V-TLM-E
739622-LV8401V-TLM-E
PMIC - PMIC - Full, Half - Bridge Drivers - LV8401V-TLM-E 739622-LV8401V-TLM-E
Manufacturer: ON Semiconductor Win Source Part Number: 739622-LV8401V-TLM-E Packaging: Reel - TR Operating Temperature Range: -20°C ~ 75°C (TA) Package: 16-LSSOP (0.173", 4.40mm Width) Applications: DC Motors, General Purpose Mounting: SMD Technology: DMOS Operating Supply Voltage: 2.7 V ~ 5.5 V Interface: Logic Fault Protection: Over Temperature Output Configuration: Half Bridge (2) Voltage - Load: 4 V ~ 15 V Rds On (Typ): 330 mOhm Load Type: Inductive Current - Peak Output: 2A, 3.8A Family Name: LV8401V Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.onsemi.com Manufacturer Package: 16-SSOP Output Current per Channel: 1.2A Alternative Parts (Cross-Reference): MPC17517DTB; MPC17517DTBR2; SLA7044M-LF871; Introduction Date: December 23, 2008 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: Obsolete Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Limited

Manufacturer: ON Semiconductor
Win Source Part Number: 739622-LV8401V-TLM-E
Packaging: Reel - TR
Operating Temperature Range: -20°C ~ 75°C (TA)
Package: 16-LSSOP (0.173", 4.40mm Width)
Applications: DC Motors, General Purpose
Mounting: SMD
Technology: DMOS
Operating Supply Voltage: 2.7 V ~ 5.5 V
Interface: Logic
Fault Protection: Over Temperature
Output Configuration: Half Bridge (2)
Voltage - Load: 4 V ~ 15 V
Rds On (Typ): 330 mOhm
Load Type: Inductive
Current - Peak Output: 2A, 3.8A
Family Name: LV8401V
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.onsemi.com
Manufacturer Package: 16-SSOP
Output Current per Channel: 1.2A
Alternative Parts (Cross-Reference): MPC17517DTB; MPC17517DTBR2; SLA7044M-LF871;
Introduction Date: December 23, 2008
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: Obsolete
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
Motor Driver IC
746-LV8401V-TLM-E
Motor Driver IC 746-LV8401V-TLM-E
Motor Driver, Forward / Reverse, SSOP16 (225mil), 2000-REEL Product overview: LV8401V-TLM-E from onsemi is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, Full Half-Bridge Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 746-LV8401V-TLM-E can be used for catalog matching and distributor lookup.

Motor Driver, Forward / Reverse, SSOP16 (225mil), 2000-REEL Product overview: LV8401V-TLM-E from onsemi is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, Full Half-Bridge Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 746-LV8401V-TLM-E can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category DC Motor Drives DC Motor Drives
Product Number 739622-LV8401V-TLM-E 746-LV8401V-TLM-E
Product Name PMIC - PMIC - Full, Half - Bridge Drivers - LV8401V-TLM-E Motor Driver IC
Operating Temperature -20 to 75 C (-4 to 167 F) -20 C (-4 F)
Unlock Full Specs
to access all available technical data

Similar Products

Motor Controllers - 8209615 - RS Components, Ltd.
RS Components, Ltd.
Specs
Phase   Single Phase
Power 550 watts
View Details
5.5V Motor Driver IC - 744-A3966ELBTR-T - ERSAELECTRONICS PTE. LTD.
Allegro MicroSystems Inc.
Specs
PC-Based Bus Parallel
Operating Temperature -20 C (-4 F)
View Details
6 suppliers