ElectroCraft Brushless Motor Drives CompletePower™ SCA-B4-70-10

Description
This four-quadrant brushless DC servo amplifier is fully enclosed in a rugged aluminum case which can be panel mounted or DIN-rail mounted for easy integration. The drive can be configured in a variety of torque and speed control modes with the mode of operation being set by simple jumpers. Both the 10 A and 30 A versions of this drive have an adjustable current limit and can be powered by the same 11 - 70 VDC range of supply voltage. The drive is protected against over-current and over-temperature and motor short-circuit and incorporates state of the art MOSFET technology for maximum efficiency. Connectivity is achieved with simple screw-terminals for control/feedback inputs, supply power and motor connections. Technology: Brushless Servo Quadrants: 4 Nominal Current: 10A or 30A
Request a Quote Datasheet
Description
This four-quadrant brushless DC servo amplifier is fully enclosed in a rugged aluminum case which can be panel mounted or DIN-rail mounted for easy integration. The drive can be configured in a variety of torque and speed control modes with the mode of operation being set by simple jumpers. Both the 10 A and 30 A versions of this drive have an adjustable current limit and can be powered by the same 11 - 70 VDC range of supply voltage. The drive is protected against over-current and over-temperature and motor short-circuit and incorporates state of the art MOSFET technology for maximum efficiency. Connectivity is achieved with simple screw-terminals for control/feedback inputs, supply power and motor connections. Technology: Brushless Servo Quadrants: 4 Nominal Current: 10A or 30A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Brushless Motor Drives - CompletePower™ SCA-B4-70-10 - ElectroCraft
Dover, NH, United States
Brushless Motor Drives
CompletePower™ SCA-B4-70-10
Brushless Motor Drives CompletePower™ SCA-B4-70-10
This four-quadrant brushless DC servo amplifier is fully enclosed in a rugged aluminum case which can be panel mounted or DIN-rail mounted for easy integration. The drive can be configured in a variety of torque and speed control modes with the mode of operation being set by simple jumpers. Both the 10 A and 30 A versions of this drive have an adjustable current limit and can be powered by the same 11 - 70 VDC range of supply voltage. The drive is protected against over-current and over-temperature and motor short-circuit and incorporates state of the art MOSFET technology for maximum efficiency. Connectivity is achieved with simple screw-terminals for control/feedback inputs, supply power and motor connections. Technology: Brushless Servo Quadrants: 4 Nominal Current: 10A or 30A

This four-quadrant brushless DC servo amplifier is fully enclosed in a rugged aluminum case which can be panel mounted or DIN-rail mounted for easy integration. The drive can be configured in a variety of torque and speed control modes with the mode of operation being set by simple jumpers. Both the 10 A and 30 A versions of this drive have an adjustable current limit and can be powered by the same 11 - 70 VDC range of supply voltage. The drive is protected against over-current and over-temperature and motor short-circuit and incorporates state of the art MOSFET technology for maximum efficiency. Connectivity is achieved with simple screw-terminals for control/feedback inputs, supply power and motor connections.

Technology: Brushless Servo
Quadrants: 4
Nominal Current: 10A or 30A

Supplier's Site Datasheet

Technical Specifications

  ElectroCraft
Product Category Servo Drives
Product Number CompletePower™ SCA-B4-70-10
Product Name Brushless Motor Drives
Description Amplifier
Axes 1.0
Motor / System DC Brushless
Operating Mode Slave; Other; Hall Sensor
Servo Feedback Hall Effect; Absolute Encoder
Unlock Full Specs
to access all available technical data

Similar Products

Universal Servo Drive - CPP-B06V48A CompletePower Plus Series - ElectroCraft
Specs
Description Speed Controller
Axes 1.0
Motor / System DC Brushed; DC Brushless
View Details
Integrated Motor Drive Controller - PRO Series PR60 - ElectroCraft
Specs
Description Amplifier
Axes 1.0
Motor / System DC Brushless
View Details
Universal Servo Drive - CPP-B06V48A CompletePower Plus Series - ElectroCraft
Specs
Description Speed Controller
Axes 1.0
Motor / System DC Brushed; DC Brushless
View Details