MOTOR DRIVER, -30 TO 95DEG C; Motor Type:Single Phase Fan Motor; No. of Outputs:2Outputs; Output Current:700mA; Output Voltage:7V; Driver Case Style:UDFN; No. of Pins:10Pins; Supply Voltage Min:2V; Supply Voltage Max:6V RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Motor Controllers |
| Product Number | 45W3492 |
| Product Name | Motor Driver, -30 To 95Deg C; Motor Type Onsemi |
| Motor / System | Single Phase Fan Motor |