MOTOR DRIVER, -25 TO 80DEG C; Motor Type:Three Phase Brushless Motor; No. of Outputs:3Outputs; Output Current:2.5A; Output Voltage:35V; Driver Case Style:SSOP-EP; No. of Pins:44Pins; Supply Voltage Min:10V; Supply Voltage Max:35V RoHS Compliant: Yes
IC MOTOR DRIVER 10V-35V 44SSOPK
Motor Driver Bi-CMOS Parallel 44-SSOPK-EP
| Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | Motor Controllers | Motor Controllers | Motor Controllers |
| Product Number | 81Y3659 | LV8112VB-AH | LV8112VB-AH |
| Product Name | Motor Driver, -25 To 80Deg C; Motor Type Onsemi | Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers | Motor Drivers, Controllers |
| Motor / System | DC Brushless; Three Phase Brushless Motor | DC Brushless; Brushless DC (BLDC) | |
| AC Input | 10 to 35 volts | ||
| DC Input | 10 to 35 volts | ||
| Voltage | 35 volts |