onsemi Full, Half-Bridge (H Bridge) Drivers LV8013T-A-MPB-E

Description
Half Bridge (2) Driver DC Motors, General Purpose DMOS 24-TSSOP
Request a Quote Datasheet
Description
Half Bridge (2) Driver DC Motors, General Purpose DMOS 24-TSSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Full, Half-Bridge (H Bridge) Drivers - LV8013T-A-MPB-E-ND - DigiKey
Thief River Falls, MN, United States
Full, Half-Bridge (H Bridge) Drivers
LV8013T-A-MPB-E-ND
Full, Half-Bridge (H Bridge) Drivers LV8013T-A-MPB-E-ND
Half Bridge (2) Driver DC Motors, General Purpose DMOS 24-TSSOP

Half Bridge (2) Driver DC Motors, General Purpose DMOS 24-TSSOP

Buy Now Datasheet
PMIC - PMIC - Full, Half - Bridge Drivers - LV8013T-A-MPB-E - 072739-LV8013T-A-MPB-E - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Full, Half - Bridge Drivers - LV8013T-A-MPB-E
072739-LV8013T-A-MPB-E
PMIC - PMIC - Full, Half - Bridge Drivers - LV8013T-A-MPB-E 072739-LV8013T-A-MPB-E
Manufacturer: ON Semiconductor Win Source Part Number: 072739-LV8013T-A-MPB -E Packaging: Tube/Rail Applications: DC Motors, General Purpose Mounting: SMD (SMT) Technology: DMOS Fault Protection: Over Temperature Voltage - Load: 2 V to 15 V Rds On (Typ): 300 mOhm Load Type: Inductive Current - Peak Output: 2A, 3.8A Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -20°C to 75°C (TA) Case / Package: 24-TSSOP Supply Voltage - Operating: 2.7 V to 5.5 V Channel Output Current: 1.2A

Manufacturer: ON Semiconductor
Win Source Part Number: 072739-LV8013T-A-MPB-E
Packaging: Tube/Rail
Applications: DC Motors, General Purpose
Mounting: SMD (SMT)
Technology: DMOS
Fault Protection: Over Temperature
Voltage - Load: 2 V to 15 V
Rds On (Typ): 300 mOhm
Load Type: Inductive
Current - Peak Output: 2A, 3.8A
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -20°C to 75°C (TA)
Case / Package: 24-TSSOP
Supply Voltage - Operating: 2.7 V to 5.5 V
Channel Output Current: 1.2A

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Full Half-Bridge Drivers - LV8013T-A-MPB-E - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Full Half-Bridge Drivers
LV8013T-A-MPB-E
Integrated Circuits (ICs) - Power Management (PMIC) - Full Half-Bridge Drivers LV8013T-A-MPB-E
IC HALF BRIDGE DRVR 1.2A 24TSSOP

IC HALF BRIDGE DRVR 1.2A 24TSSOP

Supplier's Site
Full Half-Bridge Drivers - LV8013T-A-MPB-E - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Full Half-Bridge Drivers
LV8013T-A-MPB-E
Full Half-Bridge Drivers LV8013T-A-MPB-E
Half Bridge (2) Driver DC Motors, General Purpose DMOS 24-TSSOP

Half Bridge (2) Driver DC Motors, General Purpose DMOS 24-TSSOP

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Gate Drivers Gate Drivers Gate Drivers Gate Drivers
Product Number LV8013T-A-MPB-E-ND 072739-LV8013T-A-MPB-E LV8013T-A-MPB-E LV8013T-A-MPB-E
Product Name Full, Half-Bridge (H Bridge) Drivers PMIC - PMIC - Full, Half - Bridge Drivers - LV8013T-A-MPB-E Integrated Circuits (ICs) - Power Management (PMIC) - Full Half-Bridge Drivers Full Half-Bridge Drivers
Supply Voltage 2.7 to 5.5 volts 2.7 to 5.5 volts 5.5 to 2.7 volts 2.7 to 5.5 volts
Operating Temperature -20 to 75 C (-4 to 167 F) -20 to 75 C (-4 to 167 F) -20 to 75 C (-4 to 167 F) -20 to 75 C (-4 to 167 F)
Package Type "24-TFSOP (0.173"", 4.40mm Width)" SOP; SSOP; TSSOP; 24-TSSOP SOP; 24-TFSOP (0.173\", 4.40mm Width)
Packing Method Tube Tube; Tube/Rail; Other Tube; Tube; Other Tube; Tube; Other
Unlock Full Specs
to access all available technical data

Similar Products

Clock Buffers, Drivers - CDCLVD2102RGTR - Quarktwin Technology Ltd.
Specs
Output Configuration Inverting
Supply Voltage 2.38 to 2.62 volts
Switching Frequency 800000 kHz
View Details
 - 74ALVC244PW,112 - Rochester Electronics
Nexperia B.V.
Specs
Package Type SOP; SSOP; TSSOP20
Packing Method Tube; Tube; Other
View Details
Clock Buffers, Drivers - SI5330B-B00204-GM - Quarktwin Technology Ltd.
Specs
Output Configuration Inverting
Supply Voltage 1.71 to 3.63 volts
Switching Frequency 710000 kHz
View Details