onsemi PMIC - PMIC - Full, Half - Bridge Drivers - LV8011V-TLM-E LV8011V-TLM-E

Description
Manufacturer: ON Semiconductor Win Source Part Number: 119972-LV8011V-TLM-E Packaging: Reel - TR Applications: DC Motors, General Purpose Mounting: SMD (SMT) Technology: DMOS Fault Protection: Over Temperature Voltage - Load: 2 V to 6.5 V Rds On (Typ): 370 mOhm Load Type: Inductive Current - Peak Output: 5A Categories: Integrated Circuits Status: Active Temperature Range - Operating: -20°C to 75°C (TA) Case / Package: 20-SSOP Supply Voltage - Operating: 4.5 V to 5.5 V Channel Output Current: 1A
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 119972-LV8011V-TLM-E Packaging: Reel - TR Applications: DC Motors, General Purpose Mounting: SMD (SMT) Technology: DMOS Fault Protection: Over Temperature Voltage - Load: 2 V to 6.5 V Rds On (Typ): 370 mOhm Load Type: Inductive Current - Peak Output: 5A Categories: Integrated Circuits Status: Active Temperature Range - Operating: -20°C to 75°C (TA) Case / Package: 20-SSOP Supply Voltage - Operating: 4.5 V to 5.5 V Channel Output Current: 1A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Full, Half - Bridge Drivers - LV8011V-TLM-E - 119972-LV8011V-TLM-E - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Full, Half - Bridge Drivers - LV8011V-TLM-E
119972-LV8011V-TLM-E
PMIC - PMIC - Full, Half - Bridge Drivers - LV8011V-TLM-E 119972-LV8011V-TLM-E
Manufacturer: ON Semiconductor Win Source Part Number: 119972-LV8011V-TLM-E Packaging: Reel - TR Applications: DC Motors, General Purpose Mounting: SMD (SMT) Technology: DMOS Fault Protection: Over Temperature Voltage - Load: 2 V to 6.5 V Rds On (Typ): 370 mOhm Load Type: Inductive Current - Peak Output: 5A Categories: Integrated Circuits Status: Active Temperature Range - Operating: -20°C to 75°C (TA) Case / Package: 20-SSOP Supply Voltage - Operating: 4.5 V to 5.5 V Channel Output Current: 1A

Manufacturer: ON Semiconductor
Win Source Part Number: 119972-LV8011V-TLM-E
Packaging: Reel - TR
Applications: DC Motors, General Purpose
Mounting: SMD (SMT)
Technology: DMOS
Fault Protection: Over Temperature
Voltage - Load: 2 V to 6.5 V
Rds On (Typ): 370 mOhm
Load Type: Inductive
Current - Peak Output: 5A
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -20°C to 75°C (TA)
Case / Package: 20-SSOP
Supply Voltage - Operating: 4.5 V to 5.5 V
Channel Output Current: 1A

Buy Now Datasheet
MOTOR DVR, FORWARD/REV, 20SSOP - 598-LV8011V-TLM-E - Utmel Electronic Limited
Hong Kong, China
MOTOR DVR, FORWARD/REV, 20SSOP
598-LV8011V-TLM-E
MOTOR DVR, FORWARD/REV, 20SSOP 598-LV8011V-TLM-E
MOTOR DVR, FORWARD/REV, 20SSOP

MOTOR DVR, FORWARD/REV, 20SSOP

Supplier's Site

Technical Specifications

  Win Source Electronics Utmel Electronic Limited
Product Category DC Motor Drives DC Motor Drives
Product Number 119972-LV8011V-TLM-E 598-LV8011V-TLM-E
Product Name PMIC - PMIC - Full, Half - Bridge Drivers - LV8011V-TLM-E MOTOR DVR, FORWARD/REV, 20SSOP
Operating Temperature -20 to 75 C (-4 to 167 F) -20 to 75 C (-4 to 167 F)
Unlock Full Specs
to access all available technical data

Similar Products

Quad DMOS Full Bridge Pwm Motor Driver - A5988GEVTR-1-T - Allegro MicroSystems Inc.
Specs
Product Pulse Width Modulation Drive
Configuration PCB Mount
View Details
8 suppliers
OEM Driver Board for Q-Motion Stick-Slip Inertia Motors, 1 Channel, 48 V - E-872 - PI (Physik Instrumente) L.P.
Specs
Axes 1.0
Motor / System Piezoelectric
Configuration PC Board
View Details
Motor Controllers - 8968553 - RS Components, Ltd.
RS Components, Ltd.
Specs
DC Input 50 volts
View Details