IC REG CTRLR BUCK 16SSOP
IC REG CTRLR BUCK 16SSOP
Buck Regulator Positive Output Step-Down DC-DC Controller IC 16-SSOP
Switching Voltage Regulators 1-CH SWITCHING REGULATOR
| Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | LV5749NV-TLM-E | LV5749NV-TLM-E | LV5749NV-TLM-E | LV5749NV-TLM-E |
| Product Name | Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers | PMIC - Voltage Regulators - DC DC Switching Controllers | DC DC Switching Controllers | Switching Voltage Regulators |
| Package Type | SSOP | SSOP; Other; 16-LSSOP (0.173\", 4.40mm Width) | ||
| Life Cycle Stage | Removed | Removed; Obsolete | ||
| VIN | 8 to 42 volts | 8 to 42 volts | ||
| fsw | 125 kHz | 125 kHz | 125 kHz |