onsemi Dual Boost LED Driver IC LV52207NXB-VH

Description
LED Driver, BICMOS, PBGA10
Request a Quote Datasheet
Description
LED Driver, BICMOS, PBGA10
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - LV52207NXB-VH - Rochester Electronics
Newburyport, MA, United States
LED Driver, BICMOS, PBGA10

LED Driver, BICMOS, PBGA10

Supplier's Site Datasheet
Dual Boost LED Driver IC - 137-LV52207NXB-VH - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Dual Boost LED Driver IC
137-LV52207NXB-VH
Dual Boost LED Driver IC 137-LV52207NXB-VH
LED Boost Driver, Dual channel, PWM, 1-Wire Dimming, 5000-REEL Product overview: LV52207NXB-VH from onsemi is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, Boost. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, Dual, Boost, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-LV52207NXB-VH can be used for catalog matching and distributor lookup.

LED Boost Driver, Dual channel, PWM, 1-Wire Dimming, 5000-REEL Product overview: LV52207NXB-VH from onsemi is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, Boost. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, Dual, Boost, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-LV52207NXB-VH can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - LED Drivers - LV52207NXB-VH - 1209568-LV52207NXB-VH - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - LED Drivers - LV52207NXB-VH
1209568-LV52207NXB-VH
PMIC - PMIC - LED Drivers - LV52207NXB-VH 1209568-LV52207NXB-VH
Manufacturer: ON Semiconductor Win Source Part Number: 1209568-LV52207NXB-V H Packaging: Tape and Reel Type: DC DC Regulator Mounting Style: SMD Applications: Backlight Voltage - Output: 40V Frequency: 600kHz Current - Output / Channel: 20mA Internal Switch(s): Yes Topology: Step-Up (Boost) Number of Outputs: 2 Dimming: PWM Categories: Integrated Circuits Supplier Device Package: 24-SSOP Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.onsemi.com Manufacturer Package: 24-LFSOP Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 5,000 MSL Level: 1 (Unlimited) Voltage - Supply (Minimum): 2.7V Voltage - Supply (Maximum): 5.5V

Manufacturer: ON Semiconductor
Win Source Part Number: 1209568-LV52207NXB-VH
Packaging: Tape and Reel
Type: DC DC Regulator
Mounting Style: SMD
Applications: Backlight
Voltage - Output: 40V
Frequency: 600kHz
Current - Output / Channel: 20mA
Internal Switch(s): Yes
Topology: Step-Up (Boost)
Number of Outputs: 2
Dimming: PWM
Categories: Integrated Circuits
Supplier Device Package: 24-SSOP
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.onsemi.com
Manufacturer Package: 24-LFSOP
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 5,000
MSL Level: 1 (Unlimited)
Voltage - Supply (Minimum): 2.7V
Voltage - Supply (Maximum): 5.5V

Buy Now
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers - LV52207NXB-VH - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers
LV52207NXB-VH
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers LV52207NXB-VH
IC LED DRV RGLTR PWM 20MA 24SSOP

IC LED DRV RGLTR PWM 20MA 24SSOP

Supplier's Site

Technical Specifications

  Rochester Electronics ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category LED Drivers LED Drivers LED Drivers LED Drivers
Product Number LV52207NXB-VH 137-LV52207NXB-VH 1209568-LV52207NXB-VH LV52207NXB-VH
Product Name Dual Boost LED Driver IC PMIC - PMIC - LED Drivers - LV52207NXB-VH Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers
Form Factor Intgrated Circuit (IC) Intgrated Circuit (IC)
Unlock Full Specs
to access all available technical data

Similar Products

LM3492HC-Q1 Two-Channel Individual Dimmable LED Driver with Boost Converter and Fast Current Regulator - LM3492HCQMH/NOPB - Texas Instruments
Specs
Form Factor Intgrated Circuit (IC)
Input Voltage 4.5 to 65 volts
Output Voltage 65 volts
View Details
6 suppliers
LED Drivers - 620-1264-2-ND - DigiKey
Allegro MicroSystems Inc.
Specs
Form Factor Intgrated Circuit (IC)
Input Voltage 3 to 5.5 volts
Output Current 75.5 milliamps
View Details
3 suppliers
LED Drivers - TLD21413EPXUMA1DKR-ND - DigiKey
Infineon Technologies AG
Specs
Form Factor Intgrated Circuit (IC)
Input Voltage 5.5 to 40 volts
Output Voltage 40 volts
View Details
6 suppliers
LED Driver ICs - 1464884 - RS Components, Ltd.
RS Components, Ltd.
Specs
Form Factor Intgrated Circuit (IC)
Package Type UDFN-2020-6
Features RoHS Compliant
View Details