Manufacturer: ON Semiconductor
Win Source Part Number: 1064496-LV52207NXA-V
Packaging: Reel - TR
Type: DC DC Regulator
Applications: Backlight
Mounting: SMD (SMT)
Frequency: 600kHz
Internal Switch(s): Yes
Topology: Step-Up (Boost)
Number of Outputs: 2
Dimming: PWM
Output Voltage: 40V
Categories: Integrated Circuits
Status: Not For New Designs
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 9-WLCSP (1.3x1.3)
Maximum Supply Voltage: 5.5V
Operating Input Voltage(Min): 2.7V
Channel Output Current: 20mA
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Balance
Quantity per package: 5k pcs
Dual channel LED Boost Driver with PWM and 1-Wire Dimming, 5000-REEL Product overview: LV52207NXA-VH from onsemi is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, Boost. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, Dual, Boost, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-LV52207NXA-VH can be used for catalog matching and distributor lookup.
LED Driver, BICMOS, PBGA9
IC LED BOOST DRIVER 9WLCSP
IC LED DRV RGLTR PWM 20MA 9WLCSP
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers |
| Product Number | 1064496-LV52207NXA-VH | 137-LV52207NXA-VH | LV52207NXA-VH | LV52207NXA-VH | LV52207NXA-VH |
| Product Name | PMIC - PMIC - LED Drivers - LV52207NXA-VH | Dual Boost LED Driver IC | PMIC - LED Drivers | Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers | |
| Form Factor | Intgrated Circuit (IC) | Intgrated Circuit (IC) | |||
| Input Voltage | 2.7 volts | 2.7 to 5.5 volts | |||
| Output Voltage | 40 volts | 40 volts | |||
| Output Current | 20 milliamps | 20 milliamps |