LED Driver IC 1 Output DC DC Regulator Step-Up (Boost) PWM, Single-Wire Dimming 700mA (Switch) 6-UDFN (2x2)
LED Boost Driver, 30V, 700mA, PWM/1-Wire Dimming, 600kHz, UDFN6 Product overview: LV52204MUTBG from onsemi is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Boost, 30V, 700mA, 600kHz. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, Boost, 30V, 700mA, 600kHz, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-LV52204MUTBG can be used for catalog matching and distributor lookup.
Manufacturer: ON Semiconductor
Win Source Part Number: 715053-LV52204MUTBG
Packaging: Reel
Type: DC DC Regulator
Mounting Style: SMD
Applications: Backlight
Frequency: 600kHz
Current - Output / Channel: 700mA (Switch)
Internal Switch(s): Yes
Topology: Step-Up (Boost)
Dimming: PWM, Single-Wire
Categories: Integrated Circuits
Supplier Device Package: 6-UDFN (2x2)
Temperature Range - Operating: -30°C ~ 85°C
Manufacturer Package: 6-UDFN Exposed Pad
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Balance
Family Part Number: LV52204
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Voltage - Supply (Minimum): 2.7V
Voltage - Supply (Maximum): 5.5V
IC LED DRIVER RGLTR DIM 6UDFN
IC LED DRV RGLTR PWM 700MA 6UDFN
LED DRIVER, PWM/1-WIRE, 600KHZ, UDFN-6; Device Topology:Boost (Step Up); Input Voltage Min:2.7V; Input Voltage Max:5.5V; Output Voltage Max:39V; Output Current Max:20mA; Switching Frequency:600kHz; No. of Outputs:1Outputs; IC RoHS Compliant: Yes
LED Lighting Drivers LED
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers |
| Product Number | LV52204MUTBGOSTR-ND | 137-LV52204MUTBG | 715053-LV52204MUTBG | LV52204MUTBG | LV52204MUTBG | 74AC1153 | LV52204MUTBG |
| Product Name | LED Drivers | Boost 30V 700mA 600kHz LED Driver IC | PMIC - PMIC - LED Drivers - LV52204MUTBG | PMIC - LED Drivers | Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers | Led Driver, Pwm/1-Wire, 600Khz, Udfn-6; Device Topology Onsemi | LED Lighting Drivers |
| Form Factor | Intgrated Circuit (IC) | Intgrated Circuit (IC) | Intgrated Circuit (IC) | ||||
| Input Voltage | 2.7 to 5.5 volts | 2.7 to 5.5 volts | 2.7 to 5.5 volts | ||||
| Output Current | 700 milliamps | 700 milliamps | 20 milliamps | ||||
| Features | RoHS Compliant | RoHS Compliant |