onsemi Boost LED Driver IC LV52204MTTBG

Description
LED Boost Driver with PWM and 1-Wire Dimming, WDFN6, 2x2, 0.65P, 3000-REEL Product overview: LV52204MTTBG from onsemi is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Boost. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, Boost, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-LV52204MTTBG can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
LED Boost Driver with PWM and 1-Wire Dimming, WDFN6, 2x2, 0.65P, 3000-REEL Product overview: LV52204MTTBG from onsemi is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Boost. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, Boost, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-LV52204MTTBG can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Boost LED Driver IC
137-LV52204MTTBG
Boost LED Driver IC 137-LV52204MTTBG
LED Boost Driver with PWM and 1-Wire Dimming, WDFN6, 2x2, 0.65P, 3000-REEL Product overview: LV52204MTTBG from onsemi is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Boost. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, Boost, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-LV52204MTTBG can be used for catalog matching and distributor lookup.

LED Boost Driver with PWM and 1-Wire Dimming, WDFN6, 2x2, 0.65P, 3000-REEL Product overview: LV52204MTTBG from onsemi is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Boost. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, Boost, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-LV52204MTTBG can be used for catalog matching and distributor lookup.

Supplier's Site
PMIC - PMIC - LED Drivers - LV52204MTTBG - 807483-LV52204MTTBG - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - LED Drivers - LV52204MTTBG
807483-LV52204MTTBG
PMIC - PMIC - LED Drivers - LV52204MTTBG 807483-LV52204MTTBG
Manufacturer: ON Semiconductor Win Source Part Number: 807483-LV52204MTTBG Packaging: Reel Type: DC DC Regulator Mounting Style: SMD Applications: Backlight Frequency: 600kHz Current - Output / Channel: 700mA (Switch) Internal Switch(s): Yes Topology: Step-Up (Boost) Number of Outputs: 1 Dimming: PWM, Single-Wire Voltage - Supply (Min): 2.7V Supplier Device Package: 6-WDFN (2x2) Temperature Range - Operating: -30°C ~ 85°C Manufacturer Package: 6-WDFN Exposed Pad Popularity: Medium Fake Threat In the Open Market: 74 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 3,000 MSL Level: 1 (Unlimited) Voltage - Supply (Maximum): 5.5V

Manufacturer: ON Semiconductor
Win Source Part Number: 807483-LV52204MTTBG
Packaging: Reel
Type: DC DC Regulator
Mounting Style: SMD
Applications: Backlight
Frequency: 600kHz
Current - Output / Channel: 700mA (Switch)
Internal Switch(s): Yes
Topology: Step-Up (Boost)
Number of Outputs: 1
Dimming: PWM, Single-Wire
Voltage - Supply (Min): 2.7V
Supplier Device Package: 6-WDFN (2x2)
Temperature Range - Operating: -30°C ~ 85°C
Manufacturer Package: 6-WDFN Exposed Pad
Popularity: Medium
Fake Threat In the Open Market: 74 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 3,000
MSL Level: 1 (Unlimited)
Voltage - Supply (Maximum): 5.5V

Buy Now
PMIC - LED Drivers - LV52204MTTBG - Lingto Electronic Limited
Shenzhen, China
PMIC - LED Drivers
LV52204MTTBG
PMIC - LED Drivers LV52204MTTBG
IC LED DRIVER RGLTR DIM 6WDFN

IC LED DRIVER RGLTR DIM 6WDFN

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers - LV52204MTTBG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers
LV52204MTTBG
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers LV52204MTTBG
IC LED DRV RGLTR PWM 700MA 6WDFN

IC LED DRV RGLTR PWM 700MA 6WDFN

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category LED Drivers LED Drivers LED Drivers LED Drivers
Product Number 137-LV52204MTTBG 807483-LV52204MTTBG LV52204MTTBG LV52204MTTBG
Product Name Boost LED Driver IC PMIC - PMIC - LED Drivers - LV52204MTTBG PMIC - LED Drivers Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers
Number of Channels 1 #
Unlock Full Specs
to access all available technical data

Similar Products

LED Drivers - 642779 - RS Components, Ltd.
RS Components, Ltd.
Specs
Output Power 100 watts
Features Outdoor Rated; RoHS Compliant
View Details
LED Drivers - A6276SLW-T-ND - DigiKey
Allegro MicroSystems Inc.
Specs
Form Factor Intgrated Circuit (IC)
Input Voltage 4.5 to 5.5 volts
Output Voltage 4 volts
View Details
3 suppliers
LED Drivers - 1727-4323-1-ND - DigiKey
Specs
Form Factor Intgrated Circuit (IC)
Input Voltage 3 to 15 volts
Output Current 40 milliamps
View Details
5 suppliers
60MA LED Driver IC - 137-TLD23313EPXUMA1 - ERSAELECTRONICS PTE. LTD.
Specs
Input Voltage 5.5 to 40 volts
Output Voltage 40 volts
Number of Channels 3 #
View Details
8 suppliers