onsemi LED Driver IC LV5216CS-TE-L-E

Description
LED Driver 3 Segment 36-Pin WLP T/R Product overview: LV5216CS-TE-L-E from onsemi is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-LV5216CS-TE-L-E can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
LED Driver 3 Segment 36-Pin WLP T/R Product overview: LV5216CS-TE-L-E from onsemi is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-LV5216CS-TE-L-E can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Driver IC - 137-LV5216CS-TE-L-E - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
LED Driver IC
137-LV5216CS-TE-L-E
LED Driver IC 137-LV5216CS-TE-L-E
LED Driver 3 Segment 36-Pin WLP T/R Product overview: LV5216CS-TE-L-E from onsemi is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-LV5216CS-TE-L-E can be used for catalog matching and distributor lookup.

LED Driver 3 Segment 36-Pin WLP T/R Product overview: LV5216CS-TE-L-E from onsemi is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-LV5216CS-TE-L-E can be used for catalog matching and distributor lookup.

Supplier's Site
PMIC - PMIC - LED Drivers - LV5216CS-TE-L-E - 1064494-LV5216CS-TE-L-E - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - LED Drivers - LV5216CS-TE-L-E
1064494-LV5216CS-TE-L-E
PMIC - PMIC - LED Drivers - LV5216CS-TE-L-E 1064494-LV5216CS-TE-L-E
Manufacturer: ON Semiconductor Win Source Part Number: 1064494-LV5216CS-TE- L-E Packaging: Reel - TR Type: DC DC Regulator Applications: Backlight Mounting: SMD (SMT) Frequency: 500kHz Internal Switch(s): Yes Topology: Switched Capacitor (Charge Pump) Number of Outputs: 10 Output Voltage: 5V Categories: Integrated Circuits Status: Not For New Designs Temperature Range - Operating: -30°C to 75°C (TA) Case / Package: 36-WLP Maximum Supply Voltage: 4.5V Operating Input Voltage(Min): 1.7V Channel Output Current: 38.4mA Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Balance

Manufacturer: ON Semiconductor
Win Source Part Number: 1064494-LV5216CS-TE-L-E
Packaging: Reel - TR
Type: DC DC Regulator
Applications: Backlight
Mounting: SMD (SMT)
Frequency: 500kHz
Internal Switch(s): Yes
Topology: Switched Capacitor (Charge Pump)
Number of Outputs: 10
Output Voltage: 5V
Categories: Integrated Circuits
Status: Not For New Designs
Temperature Range - Operating: -30°C to 75°C (TA)
Case / Package: 36-WLP
Maximum Supply Voltage: 4.5V
Operating Input Voltage(Min): 1.7V
Channel Output Current: 38.4mA
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
PMIC - LED Drivers - LV5216CS-TE-L-E - Lingto Electronic Limited
Shenzhen, China
PMIC - LED Drivers
LV5216CS-TE-L-E
PMIC - LED Drivers LV5216CS-TE-L-E
IC LED DRIVER RGLTR 38.4MA 36WLP

IC LED DRIVER RGLTR 38.4MA 36WLP

Supplier's Site Datasheet
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers
LV5216CS-TE-L-E
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers LV5216CS-TE-L-E
IC LED DRIVER RGLTR 38.4MA 36WLP

IC LED DRIVER RGLTR 38.4MA 36WLP

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category LED Drivers LED Drivers LED Drivers LED Drivers
Product Number 137-LV5216CS-TE-L-E 1064494-LV5216CS-TE-L-E LV5216CS-TE-L-E LV5216CS-TE-L-E
Product Name LED Driver IC PMIC - PMIC - LED Drivers - LV5216CS-TE-L-E PMIC - LED Drivers Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers
Output Voltage 5 volts 5 volts
Unlock Full Specs
to access all available technical data

Similar Products

LED Drivers - 620-1254-ND - DigiKey
Allegro MicroSystems Inc.
Specs
Form Factor Intgrated Circuit (IC)
Input Voltage 4.5 to 5.5 volts
Output Voltage 4 volts
View Details
3 suppliers
LED Drivers - 1897531 - RS Components, Ltd.
RS Components, Ltd.
Specs
Form Factor Intgrated Circuit (IC)
Input Voltage 5 volts
Number of Channels 1 #
View Details
LM27964 White LED Driver System with I2C Compatible Brightness Control - LM27964SQ-A/NOPB - Texas Instruments
Specs
Form Factor Intgrated Circuit (IC)
Input Voltage 2.7 to 5.5 volts
Efficiency 87 %
View Details
7 suppliers