onsemi LED Driver IC LV5207LP-TE-L-E

Description
LED Driver, 7-Channel, for Cellular Phone, VCT24 3.5x3.5, 0.5P, 2000-REEL Product overview: LV5207LP-TE-L-E from onsemi is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-LV5207LP-TE-L-E can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
LED Driver, 7-Channel, for Cellular Phone, VCT24 3.5x3.5, 0.5P, 2000-REEL Product overview: LV5207LP-TE-L-E from onsemi is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-LV5207LP-TE-L-E can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
LED Driver IC
137-LV5207LP-TE-L-E
LED Driver IC 137-LV5207LP-TE-L-E
LED Driver, 7-Channel, for Cellular Phone, VCT24 3.5x3.5, 0.5P, 2000-REEL Product overview: LV5207LP-TE-L-E from onsemi is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-LV5207LP-TE-L-E can be used for catalog matching and distributor lookup.

LED Driver, 7-Channel, for Cellular Phone, VCT24 3.5x3.5, 0.5P, 2000-REEL Product overview: LV5207LP-TE-L-E from onsemi is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-LV5207LP-TE-L-E can be used for catalog matching and distributor lookup.

Supplier's Site
Board Mount LED Drivers - LV5207LP-TE-L-E - 784713-LV5207LP-TE-L-E - Win Source Electronics
Laguna Hills, CA, United States
Board Mount LED Drivers - LV5207LP-TE-L-E
784713-LV5207LP-TE-L-E
Board Mount LED Drivers - LV5207LP-TE-L-E 784713-LV5207LP-TE-L-E
Manufacturer: ON Semiconductor Win Source Part Number: 784713-LV5207LP-TE-L -E Packaging: Reel package Type: DC DC Regulator Operating Temperature Range: -30°C ~ 75°C (TA) Package: 24-VFQFN Exposed Pad Applications: Backlight Mounting: SMD Frequency: 500kHz Internal Switch(s): Yes Topology: Switched Capacitor (Charge Pump) Number of Outputs: 7 Part Status: Obsolete(EOL) Family Name: LV5207LP Categories: Integrated Circuits (ICs) Manufacturer Package: 24-VCT (3.5x3.5) Voltage Supply MAX: 4.5V Output Current per Channel: 19.4mA Voltage Supply MIN: 1.7V Alternative Parts (Cross-Reference): LM27961TLX; BD6082GUL-E2; ISL97632IRT26Z-T; TPS60255RTE; ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance

Manufacturer: ON Semiconductor
Win Source Part Number: 784713-LV5207LP-TE-L-E
Packaging: Reel package
Type: DC DC Regulator
Operating Temperature Range: -30°C ~ 75°C (TA)
Package: 24-VFQFN Exposed Pad
Applications: Backlight
Mounting: SMD
Frequency: 500kHz
Internal Switch(s): Yes
Topology: Switched Capacitor (Charge Pump)
Number of Outputs: 7
Part Status: Obsolete(EOL)
Family Name: LV5207LP
Categories: Integrated Circuits (ICs)
Manufacturer Package: 24-VCT (3.5x3.5)
Voltage Supply MAX: 4.5V
Output Current per Channel: 19.4mA
Voltage Supply MIN: 1.7V
Alternative Parts (Cross-Reference): LM27961TLX; BD6082GUL-E2; ISL97632IRT26Z-T; TPS60255RTE;
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
PMIC - LED Drivers - LV5207LP-TE-L-E - Lingto Electronic Limited
Shenzhen, China
PMIC - LED Drivers
LV5207LP-TE-L-E
PMIC - LED Drivers LV5207LP-TE-L-E
IC LED DRIVER 7CH CELLULAR 24VCT

IC LED DRIVER 7CH CELLULAR 24VCT

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers - LV5207LP-TE-L-E - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers
LV5207LP-TE-L-E
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers LV5207LP-TE-L-E
IC LED DRIVER RGLTR 19.4MA 24VCT

IC LED DRIVER RGLTR 19.4MA 24VCT

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category LED Drivers LED Drivers LED Drivers LED Drivers
Product Number 137-LV5207LP-TE-L-E 784713-LV5207LP-TE-L-E LV5207LP-TE-L-E LV5207LP-TE-L-E
Product Name LED Driver IC Board Mount LED Drivers - LV5207LP-TE-L-E PMIC - LED Drivers Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers
Number of Channels 7 #
Unlock Full Specs
to access all available technical data

Similar Products

200MA LED Driver IC - 137-BCR420UE6327HTSA1 - ERSAELECTRONICS PTE. LTD.
Specs
Input Voltage ? to 40 volts
Output Voltage 40 volts
Number of Channels 1 #
View Details
8 suppliers
LM3405A 1.6MHz, 1A Constant Current Buck LED Driver with Internal Compensation - LM3405AXMYX/NOPB - Texas Instruments
Specs
Form Factor Intgrated Circuit (IC)
Type Dimmable
Input Voltage 3 to 22 volts
View Details
7 suppliers