The LV51130T is a protection IC for 2-cell lithium-ion secondary batteries, housed in an MSOP8 package measuring 3.0 mm × 3.0 mm. It monitors individual cell voltages to detect overcharge and over-discharge, with over-charge detection accuracy of ±25 mV and over-discharge detection accuracy of ±100 mV. The IC supports 0V cell charging and has low current consumption of 6.0 μA typical in normal operation and 0.2 μA maximum in standby. It includes over-current, short-circuit, and excessive charger detection with programmable delay times. The operating ambient temperature range is -30 °C to +85 °C, and the maximum power dissipation is 170 mW. The device is designed for battery management applications requiring precise cell voltage control and low power operation.
Voltage Protection, 2 Cell, Lithium-Ion, Secondary Battery, HMSOP8 (150mil), 2000-REEL Product overview: LV51130T-TLM-E from onsemi is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Power Management IC, Battery Management ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 713-LV51130T-TLM-E can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | IC Voltage Regulators |
| Product Number | 713-LV51130T-TLM-E |
| Product Name | Power Management IC |
| Package Type | Other; MSOP |