Texas Instruments PMIC - PMIC - Battery Chargers - BQ25600DYFFT BQ25600DYFFT

Description
Manufacturer: Texas Instruments Win Source Part Number: 913437-BQ25600DYFFT Operating Temperature Range: -40°C ~ 85°C (TA) Features: Charger IC Lithium Ion/Polymer 30-DSBGA Package: 30-UFBGA, DSBGA Package: Reel - TR Mounting: Surface Mount Family Name: BQ25600 Categories: Integrated Circuits (ICs) Case / Package: 30-DSBGA ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Balance Quantity per package: 250 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 11 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 296-46997-6, 296-46997-1, BQ25600DYFFT-ND, 296-46997-2
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 913437-BQ25600DYFFT Operating Temperature Range: -40°C ~ 85°C (TA) Features: Charger IC Lithium Ion/Polymer 30-DSBGA Package: 30-UFBGA, DSBGA Package: Reel - TR Mounting: Surface Mount Family Name: BQ25600 Categories: Integrated Circuits (ICs) Case / Package: 30-DSBGA ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Balance Quantity per package: 250 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 11 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 296-46997-6, 296-46997-1, BQ25600DYFFT-ND, 296-46997-2
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Battery Chargers - BQ25600DYFFT - 913437-BQ25600DYFFT - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Battery Chargers - BQ25600DYFFT
913437-BQ25600DYFFT
PMIC - PMIC - Battery Chargers - BQ25600DYFFT 913437-BQ25600DYFFT
Manufacturer: Texas Instruments Win Source Part Number: 913437-BQ25600DYFFT Operating Temperature Range: -40°C ~ 85°C (TA) Features: Charger IC Lithium Ion/Polymer 30-DSBGA Package: 30-UFBGA, DSBGA Package: Reel - TR Mounting: Surface Mount Family Name: BQ25600 Categories: Integrated Circuits (ICs) Case / Package: 30-DSBGA ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Balance Quantity per package: 250 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 11 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 296-46997-6, 296-46997-1, BQ25600DYFFT-ND, 296-46997-2

Manufacturer: Texas Instruments
Win Source Part Number: 913437-BQ25600DYFFT
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: Charger IC Lithium Ion/Polymer 30-DSBGA
Package: 30-UFBGA, DSBGA
Package: Reel - TR
Mounting: Surface Mount
Family Name: BQ25600
Categories: Integrated Circuits (ICs)
Case / Package: 30-DSBGA
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Balance
Quantity per package: 250
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 11 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 296-46997-6, 296-46997-1, BQ25600DYFFT-ND, 296-46997-2

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Voltage Regulators
Product Number 913437-BQ25600DYFFT
Product Name PMIC - PMIC - Battery Chargers - BQ25600DYFFT
Package Type Other; 30-DSBGA
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Regulator Category Switching
View Details
Specs
Regulator Category Linear; Switching
View Details
Battery Chargers - BQ24765RUVT - ODG (Origin Data Global)
Specs
Regulator Category Linear
Package Type Other; 34-VFQFN Exposed Pad
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details