DC-DC CONVERTER, BUCK, 2.2MHZ, 80uA, SSOP-16, FULL REEL; Supply Voltage Min:4.5V; Supply Voltage Max:40V; No. of Outputs:1 Output; Duty Cycle (%):95%; Controller IC Case Style:SSOP; No. of Pins:16Pins; Switching Frequency:2.2MHz RoHS Compliant: Yes
DC-DC CONVERTER, BUCK, 2.2MHZ, 80uA, SSOP-16; Supply Voltage Min:4.5V; Supply Voltage Max:40V; No. of Outputs:1 Output; Duty Cycle (%):95%; Controller IC Case Style:SSOP; No. of Pins:16Pins; Switching Frequency:2.2MHz RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | IC Interfaces |
| Product Number | 07W7031 |
| Product Name | Dc-Dc Converter, Buck, 2.2Mhz, 80Ua, Ssop-16, Full Reel; Supply Voltage Min Onsemi |
| Features | RoHS |