High Voltage LED Driver Controller, 1000-REEL Product overview: LV5027M-TLM-H from onsemi is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-LV5027M-TLM-H can be used for catalog matching and distributor lookup.
LED Driver IC 1 Output AC DC Offline Switcher Dimming 10-MFPS
Manufacturer: ON Semiconductor
Win Source Part Number: 206847-LV5027M-TLM-H
Packaging: Reel - TR
Type: AC DC Offline Switcher
Mounting: SMD (SMT)
Frequency: 50kHz
Number of Outputs: 1
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -30°C to 125°C (TA)
Case / Package: MFP10S
Maximum Supply Voltage: 24V
Operating Input Voltage(Min): 8.5V
IC LED DRIVER OFFLINE MFP10S
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | LED Drivers | LED Drivers | LED Drivers | LED Drivers |
| Product Number | 137-LV5027M-TLM-H | LV5027M-TLM-H-ND | 206847-LV5027M-TLM-H | LV5027M-TLM-H |
| Product Name | LED Driver IC | LED Drivers | PMIC - PMIC - LED Drivers - LV5027M-TLM-H | PMIC - LED Drivers |
| Number of Channels | 1 # |