High Voltage LED Driver, SOIC-10 NB, 2500-REEL Product overview: LV5011MD-AH from onsemi is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, SOIC, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-LV5011MD-AH can be used for catalog matching and distributor lookup.
LED Driver, BICMOS, PDSO10
LED DRIVER, ANALOG/TRIAC, 70KHZ, NSOIC10; Device Topology:Boost, Buck, Flyback; Input Voltage Min:8.5V; Input Voltage Max:24V; Output Voltage Max:100V; Output Current Max:500mA; Switching Frequency:70kHz; No. of Outputs:1Outputs RoHS Compliant: Yes
IC LED DRIVER OFFL TRIAC 10SOIC
IC LED DRIVER OFFLINE DIM 10SOIC
| ERSAELECTRONICS PTE. LTD. | Rochester Electronics | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers |
| Product Number | 137-LV5011MD-AH | LV5011MD-AH | 33X3753 | LV5011MD-AH | LV5011MD-AH |
| Product Name | SOIC LED Driver IC | Led Driver, Analog/triac, 70Khz, Nsoic10; Device Topology Onsemi | Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers | PMIC - LED Drivers | |
| Output Voltage | 100 volts | 100 volts | |||
| Number of Channels | 1 # | ||||
| Form Factor | Intgrated Circuit (IC) | Intgrated Circuit (IC) | |||
| Input Voltage | 8.5 to 24 volts | 8.5 to 24 volts |