onsemi Linear - Linear - Amplifiers - Audio - LV4910T-TLM-E LV4910T-TLM-E

Description
Manufacturer: ON Semiconductor Win Source Part Number: 206846-LV4910T-TLM-E Packaging: Reel - TR Type: Class D Features: Mute, Short-Circuit and Thermal Protection, Standby Mounting: SMD (SMT) Output Type: 2-Channel (Stereo) Max Output Power x Channels @ Load: 2W x 2 @ 4 Ohm Categories: Integrated Circuits Status: Obsolete(EOL) Case / Package: 30-TSSOP Dimension: 30-TSSOP (0.220", 5.60mm Width) Supply Voltage - Operating: 2.5 V to 5.5 V
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 206846-LV4910T-TLM-E Packaging: Reel - TR Type: Class D Features: Mute, Short-Circuit and Thermal Protection, Standby Mounting: SMD (SMT) Output Type: 2-Channel (Stereo) Max Output Power x Channels @ Load: 2W x 2 @ 4 Ohm Categories: Integrated Circuits Status: Obsolete(EOL) Case / Package: 30-TSSOP Dimension: 30-TSSOP (0.220", 5.60mm Width) Supply Voltage - Operating: 2.5 V to 5.5 V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Linear - Linear - Amplifiers - Audio - LV4910T-TLM-E - 206846-LV4910T-TLM-E - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Audio - LV4910T-TLM-E
206846-LV4910T-TLM-E
Linear - Linear - Amplifiers - Audio - LV4910T-TLM-E 206846-LV4910T-TLM-E
Manufacturer: ON Semiconductor Win Source Part Number: 206846-LV4910T-TLM-E Packaging: Reel - TR Type: Class D Features: Mute, Short-Circuit and Thermal Protection, Standby Mounting: SMD (SMT) Output Type: 2-Channel (Stereo) Max Output Power x Channels @ Load: 2W x 2 @ 4 Ohm Categories: Integrated Circuits Status: Obsolete(EOL) Case / Package: 30-TSSOP Dimension: 30-TSSOP (0.220", 5.60mm Width) Supply Voltage - Operating: 2.5 V to 5.5 V

Manufacturer: ON Semiconductor
Win Source Part Number: 206846-LV4910T-TLM-E
Packaging: Reel - TR
Type: Class D
Features: Mute, Short-Circuit and Thermal Protection, Standby
Mounting: SMD (SMT)
Output Type: 2-Channel (Stereo)
Max Output Power x Channels @ Load: 2W x 2 @ 4 Ohm
Categories: Integrated Circuits
Status: Obsolete(EOL)
Case / Package: 30-TSSOP
Dimension: 30-TSSOP (0.220", 5.60mm Width)
Supply Voltage - Operating: 2.5 V to 5.5 V

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Interfaces
Product Number 206846-LV4910T-TLM-E
Product Name Linear - Linear - Amplifiers - Audio - LV4910T-TLM-E
Supply Voltage Other; 2.5 V ~ 5.5 V
Unlock Full Specs
to access all available technical data

Similar Products

Type 38.21 - Timed interface modules - EMR & SSR - 382100120060 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
SN54ACT244 Octal Buffers/Drivers With 3-State Outputs - 5962-8776001MRA - Texas Instruments
Specs
Technology ACT
Device Type Buffer
Supply Voltage Other; 5.5
View Details
3 suppliers
Octal bus transceiver; 3-state - 74AHCT245BQ-Q100X - Nexperia B.V.
Specs
Device Type Transceiver
Features RoHS
Supply Voltage Other; +7.0
View Details