Amplifier IC 2-Channel (Stereo) Class D 44-SSOPJ
Audio Amplifier, 1 Func, PDSO44
Amplifier IC 2-Channel (Stereo) Class D 44-SSOPJ
IC AMP CLASS D STEREO 15W 44SSOP
| DigiKey | Rochester Electronics | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Audio Amplifier Chips | Operational Amplifiers | Audio Amplifier Chips | Operational Amplifiers |
| Product Number | LV4904V-MPB-E-ND | LV4904V-MPB-E | LV4904V-MPB-E | LV4904V-MPB-E |
| Product Name | Audio Amplifiers | Audio Amplifiers | Integrated Circuits (ICs) - Linear - Amplifiers | |
| Features | Thermal Shutdown Protection | |||
| Supply Voltage (VS) | 8 to 20 volts | 8 to 20 volts | 20 to 8 volts | |
| Output Power | 15 watts | 15 watts | ||
| Operating Temperature | -30 to 70 C (-22 to 158 F) | -30 to 70 C (-22 to 158 F) | -30 to 70 C (-22 to 158 F) | |
| Operation Class | Class D | Class D |