onsemi Linear - Linear - Amplifiers - Audio - LV47009P-E LV47009P-E

Description
Manufacturer: ON Semiconductor Win Source Part Number: 041272-LV47009P-E Packaging: AMMO PACKAGE Type: Class AB Features: Mute, Short-Circuit and Thermal Protection Mounting: Through Hole Output Type: 4-Channel (Quad) Max Output Power x Channels @ Load: 24W x 4 @ 4 Ohm Categories: Integrated Circuits Status: Not For New Designs Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 25-HZIP Dimension: 25-SSIP Supply Voltage - Operating: 8 V to 16 V
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 041272-LV47009P-E Packaging: AMMO PACKAGE Type: Class AB Features: Mute, Short-Circuit and Thermal Protection Mounting: Through Hole Output Type: 4-Channel (Quad) Max Output Power x Channels @ Load: 24W x 4 @ 4 Ohm Categories: Integrated Circuits Status: Not For New Designs Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 25-HZIP Dimension: 25-SSIP Supply Voltage - Operating: 8 V to 16 V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Linear - Linear - Amplifiers - Audio - LV47009P-E - 041272-LV47009P-E - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Audio - LV47009P-E
041272-LV47009P-E
Linear - Linear - Amplifiers - Audio - LV47009P-E 041272-LV47009P-E
Manufacturer: ON Semiconductor Win Source Part Number: 041272-LV47009P-E Packaging: AMMO PACKAGE Type: Class AB Features: Mute, Short-Circuit and Thermal Protection Mounting: Through Hole Output Type: 4-Channel (Quad) Max Output Power x Channels @ Load: 24W x 4 @ 4 Ohm Categories: Integrated Circuits Status: Not For New Designs Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 25-HZIP Dimension: 25-SSIP Supply Voltage - Operating: 8 V to 16 V

Manufacturer: ON Semiconductor
Win Source Part Number: 041272-LV47009P-E
Packaging: AMMO PACKAGE
Type: Class AB
Features: Mute, Short-Circuit and Thermal Protection
Mounting: Through Hole
Output Type: 4-Channel (Quad)
Max Output Power x Channels @ Load: 24W x 4 @ 4 Ohm
Categories: Integrated Circuits
Status: Not For New Designs
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 25-HZIP
Dimension: 25-SSIP
Supply Voltage - Operating: 8 V to 16 V

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Interfaces
Product Number 041272-LV47009P-E
Product Name Linear - Linear - Amplifiers - Audio - LV47009P-E
Supply Voltage Other; 8 V ~ 16 V
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Interface - Sensor and Detector Interfaces - A5367CA - 108777-A5367CA - Win Source Electronics
Specs
Operating Temperature -10 to 60 C (14 to 140 F)
Package Type DIP; 16-DIP
View Details
7 suppliers
Interface Transceiver IC - 702-SI3220-G-FQ - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Supply Voltage Other; 3.3V, 5V
Operating Temperature 0 C (32 F)
View Details
3 suppliers
Controllers - CY7C63823-PXC-ND - DigiKey
Infineon Technologies AG
Specs
Technology USB; SPI
Device Type Line / Bus Controller
Supply Voltage Other; 4V ~ 5.5V
View Details
3 suppliers
 - 26LS33/BEA - Rochester Electronics
Specs
Technology RS422
Package Type DIP; CDIP; CDIP16
View Details
4 suppliers