onsemi Linear - Linear - Amplifiers - Audio - LV47004P-E LV47004P-E

Description
Manufacturer: ON Semiconductor Win Source Part Number: 98944-LV47004 Packaging: AMMO PACKAGE Type: Class AB Features: Mute, Short-Circuit and Thermal Protection Mounting: Through Hole Output Type: 4-Channel (Quad) Max Output Power x Channels @ Load: 24W x 4 @ 4 Ohm Categories: Integrated Circuits Status: Not For New Designs Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 25-HZIP Dimension: 25-SSIP Supply Voltage - Operating: 9 V to 16 V Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Balance Quantity per package: 15
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 98944-LV47004 Packaging: AMMO PACKAGE Type: Class AB Features: Mute, Short-Circuit and Thermal Protection Mounting: Through Hole Output Type: 4-Channel (Quad) Max Output Power x Channels @ Load: 24W x 4 @ 4 Ohm Categories: Integrated Circuits Status: Not For New Designs Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 25-HZIP Dimension: 25-SSIP Supply Voltage - Operating: 9 V to 16 V Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Balance Quantity per package: 15
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Linear - Linear - Amplifiers - Audio - LV47004P-E - 98944-LV47004 - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Audio - LV47004P-E
98944-LV47004
Linear - Linear - Amplifiers - Audio - LV47004P-E 98944-LV47004
Manufacturer: ON Semiconductor Win Source Part Number: 98944-LV47004 Packaging: AMMO PACKAGE Type: Class AB Features: Mute, Short-Circuit and Thermal Protection Mounting: Through Hole Output Type: 4-Channel (Quad) Max Output Power x Channels @ Load: 24W x 4 @ 4 Ohm Categories: Integrated Circuits Status: Not For New Designs Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 25-HZIP Dimension: 25-SSIP Supply Voltage - Operating: 9 V to 16 V Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Balance Quantity per package: 15

Manufacturer: ON Semiconductor
Win Source Part Number: 98944-LV47004
Packaging: AMMO PACKAGE
Type: Class AB
Features: Mute, Short-Circuit and Thermal Protection
Mounting: Through Hole
Output Type: 4-Channel (Quad)
Max Output Power x Channels @ Load: 24W x 4 @ 4 Ohm
Categories: Integrated Circuits
Status: Not For New Designs
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 25-HZIP
Dimension: 25-SSIP
Supply Voltage - Operating: 9 V to 16 V
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Balance
Quantity per package: 15

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Interfaces
Product Number 98944-LV47004
Product Name Linear - Linear - Amplifiers - Audio - LV47004P-E
Supply Voltage Other; 9 V ~ 16 V
Unlock Full Specs
to access all available technical data

Similar Products

Latched Source Driver, 5.5V, Dip-18; No. Of Digits Allegro Microsystems - 31K6673 - Newark, An Avnet Company
Specs
Supply Voltage Other; 3V
Operating Temperature -20 C (-4 F)
Pins 18 #
View Details
Interface Transceiver IC - 702-SI3018-F-GSR - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Supply Voltage Other; 3V ~ 3.6V
View Details
5 suppliers
Power Switch ICs - 2587038 - RS Components, Ltd.
Infineon Technologies AG
Specs
Features RoHS
View Details
 - 54AC05/QDA - Rochester Electronics
Rochester Electronics
Specs
Package Type CFP
View Details