onsemi RF Misc ICs and Modules - LV25210PM-A-TLA-E LV25210PM-A-TLA-E

Description
Manufacturer: ON Semiconductor Win Source Part Number: 924627-LV25210PM-A-T LA-E Features: RF IC Package: Reel - TR Mounting: Surface Mount Part Status: Obsolete Family Name: LV252 Categories: RF/IF and RFID ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance Quantity per package: 500 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote
Description
Manufacturer: ON Semiconductor Win Source Part Number: 924627-LV25210PM-A-T LA-E Features: RF IC Package: Reel - TR Mounting: Surface Mount Part Status: Obsolete Family Name: LV252 Categories: RF/IF and RFID ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance Quantity per package: 500 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RF Misc ICs and Modules - LV25210PM-A-TLA-E - 924627-LV25210PM-A-TLA-E - Win Source Electronics
Laguna Hills, CA, United States
RF Misc ICs and Modules - LV25210PM-A-TLA-E
924627-LV25210PM-A-TLA-E
RF Misc ICs and Modules - LV25210PM-A-TLA-E 924627-LV25210PM-A-TLA-E
Manufacturer: ON Semiconductor Win Source Part Number: 924627-LV25210PM-A-T LA-E Features: RF IC Package: Reel - TR Mounting: Surface Mount Part Status: Obsolete Family Name: LV252 Categories: RF/IF and RFID ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance Quantity per package: 500 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: ON Semiconductor
Win Source Part Number: 924627-LV25210PM-A-TLA-E
Features: RF IC
Package: Reel - TR
Mounting: Surface Mount
Part Status: Obsolete
Family Name: LV252
Categories: RF/IF and RFID
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Balance
Quantity per package: 500
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now

Technical Specifications

  Win Source Electronics
Product Category RFID Chips
Product Number 924627-LV25210PM-A-TLA-E
Product Name RF Misc ICs and Modules - LV25210PM-A-TLA-E
Unlock Full Specs
to access all available technical data

Similar Products

LEGIC Smartcard ICs for DESFire MIFARE - ATC256-MV410 - LEGIC Identsystems
Specs
Memory 1792 bits
Reading Speed 26.48 kbps
Detection Range 70.00 cm (27.56 inch)
View Details
AS3953 NFC Interface Tag.  NFC to SPI interface chip - AS3953 - ams
Specs
RFID Product Tag / Transponder
Frequency 1.36E7 Hz
Memory 1 bits
View Details