onsemi RF Misc ICs and Modules - LV24100LP-TLM-E LV24100LP-TLM-E

Description
Manufacturer: ON Semiconductor Win Source Part Number: 747060-LV24100LP-TLM -E Series: * Part Status: Obsolete(EOL) Categories: RF/IF and RFID Manufacturer Homepage: www.onsemi.com Introduction Date: January 01, 2000 Country of Origin: Philippines Estimated EOL Date: Obsolete Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: ON Semiconductor Win Source Part Number: 747060-LV24100LP-TLM -E Series: * Part Status: Obsolete(EOL) Categories: RF/IF and RFID Manufacturer Homepage: www.onsemi.com Introduction Date: January 01, 2000 Country of Origin: Philippines Estimated EOL Date: Obsolete Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RF Misc ICs and Modules - LV24100LP-TLM-E - 747060-LV24100LP-TLM-E - Win Source Electronics
Laguna Hills, CA, United States
RF Misc ICs and Modules - LV24100LP-TLM-E
747060-LV24100LP-TLM-E
RF Misc ICs and Modules - LV24100LP-TLM-E 747060-LV24100LP-TLM-E
Manufacturer: ON Semiconductor Win Source Part Number: 747060-LV24100LP-TLM -E Series: * Part Status: Obsolete(EOL) Categories: RF/IF and RFID Manufacturer Homepage: www.onsemi.com Introduction Date: January 01, 2000 Country of Origin: Philippines Estimated EOL Date: Obsolete Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Balance

Manufacturer: ON Semiconductor
Win Source Part Number: 747060-LV24100LP-TLM-E
Series: *
Part Status: Obsolete(EOL)
Categories: RF/IF and RFID
Manufacturer Homepage: www.onsemi.com
Introduction Date: January 01, 2000
Country of Origin: Philippines
Estimated EOL Date: Obsolete
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  Win Source Electronics
Product Category RFID Chips
Product Number 747060-LV24100LP-TLM-E
Product Name RF Misc ICs and Modules - LV24100LP-TLM-E
Unlock Full Specs
to access all available technical data

Similar Products

5315TC Series RFID Transponder Coils for Harsh Environments - 5315TC-115 5315TC-115XGLD - Coilcraft, Inc.
Specs
RFID Product Tag / Transponder
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
LEGIC Smartcard ICs for DESFire MIFARE - CTC4096-MM410 - LEGIC Identsystems
Specs
Memory 8016 to 23872 bits
Reading Speed 424 kbps
Detection Range 10.00 to 70.00 cm (3.94 to 27.56 inch)
View Details
AS3955 NFC Interface Tag.  NFC to SPI/I2C interface NFC Forum Compliant Dynamic Tag - AS3955 - ams
Specs
RFID Product Tag / Transponder
Frequency 1.36E7 Hz
Memory 2 to 4 bits
View Details