onsemi Optical Sensors - Optical Sensors - Ambient Light, IR, UV Sensors - LV0104CS-TLM-H LV0104CS-TLM-H

Description
Manufacturer: ON Semiconductor Win Source Part Number: 747058-LV0104CS-TLM- H Packaging: Reel - TR Type: Ambient Operating Temperature Range: -30°C ~ 85°C Package: 4-WFBGA, CSPBGA Mounting: SMD Output Type: I2C Operating Supply Voltage: 2.3 V ~ 3.6 V Family Name: LV0104CS Wavelength: 540nm Proximity Detection: No Categories: Sensors, Transducers Manufacturer Homepage: www.onsemi.com Manufacturer Package: 4-CSP (1.08x1.08) Alternative Parts (Cross-Reference): APDS-9301-020; ISL29013IROZ-T7; MAX9635EDT+; ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: 2026 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 747058-LV0104CS-TLM- H Packaging: Reel - TR Type: Ambient Operating Temperature Range: -30°C ~ 85°C Package: 4-WFBGA, CSPBGA Mounting: SMD Output Type: I2C Operating Supply Voltage: 2.3 V ~ 3.6 V Family Name: LV0104CS Wavelength: 540nm Proximity Detection: No Categories: Sensors, Transducers Manufacturer Homepage: www.onsemi.com Manufacturer Package: 4-CSP (1.08x1.08) Alternative Parts (Cross-Reference): APDS-9301-020; ISL29013IROZ-T7; MAX9635EDT+; ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: 2026 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optical Sensors - Optical Sensors - Ambient Light, IR, UV Sensors - LV0104CS-TLM-H - 747058-LV0104CS-TLM-H - Win Source Electronics
Laguna Hills, CA, United States
Optical Sensors - Optical Sensors - Ambient Light, IR, UV Sensors - LV0104CS-TLM-H
747058-LV0104CS-TLM-H
Optical Sensors - Optical Sensors - Ambient Light, IR, UV Sensors - LV0104CS-TLM-H 747058-LV0104CS-TLM-H
Manufacturer: ON Semiconductor Win Source Part Number: 747058-LV0104CS-TLM- H Packaging: Reel - TR Type: Ambient Operating Temperature Range: -30°C ~ 85°C Package: 4-WFBGA, CSPBGA Mounting: SMD Output Type: I2C Operating Supply Voltage: 2.3 V ~ 3.6 V Family Name: LV0104CS Wavelength: 540nm Proximity Detection: No Categories: Sensors, Transducers Manufacturer Homepage: www.onsemi.com Manufacturer Package: 4-CSP (1.08x1.08) Alternative Parts (Cross-Reference): APDS-9301-020; ISL29013IROZ-T7; MAX9635EDT+; ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: 2026 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited

Manufacturer: ON Semiconductor
Win Source Part Number: 747058-LV0104CS-TLM-H
Packaging: Reel - TR
Type: Ambient
Operating Temperature Range: -30°C ~ 85°C
Package: 4-WFBGA, CSPBGA
Mounting: SMD
Output Type: I2C
Operating Supply Voltage: 2.3 V ~ 3.6 V
Family Name: LV0104CS
Wavelength: 540nm
Proximity Detection: No
Categories: Sensors, Transducers
Manufacturer Homepage: www.onsemi.com
Manufacturer Package: 4-CSP (1.08x1.08)
Alternative Parts (Cross-Reference): APDS-9301-020; ISL29013IROZ-T7; MAX9635EDT+;
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: 2026
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Sheung Wan, Hong Kong
Ambient Light Sensors
LV0104CS-TLM-H
Ambient Light Sensors LV0104CS-TLM-H
Ambient Light Sensors AMBIENT LIGHT SENSOR

Ambient Light Sensors AMBIENT LIGHT SENSOR

Buy Now Datasheet
Ambient Light Sensor, I2C, Csp-4; Sensor Output Onsemi - 13AC6109 - Newark, An Avnet Company
Chicago, IL, United States
Ambient Light Sensor, I2C, Csp-4; Sensor Output Onsemi
13AC6109
Ambient Light Sensor, I2C, Csp-4; Sensor Output Onsemi 13AC6109
AMBIENT LIGHT SENSOR, I2C, CSP-4; Sensor Output:I2C Digital; Wavelength of Peak Sensitivity:-; Supply Voltage Min:2.3V; Supply Voltage Max:3.6V; Ambient Light Sensor Case Style:ODCSP; No. of Pins:4Pins; Operating Temperature Max:85°CRoHS Compliant: Yes

AMBIENT LIGHT SENSOR, I2C, CSP-4; Sensor Output:I2C Digital; Wavelength of Peak Sensitivity:-; Supply Voltage Min:2.3V; Supply Voltage Max:3.6V; Ambient Light Sensor Case Style:ODCSP; No. of Pins:4Pins; Operating Temperature Max:85°CRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Sensor Chips Sensor Chips Sensor Chips
Product Number 747058-LV0104CS-TLM-H LV0104CS-TLM-H 13AC6109
Product Name Optical Sensors - Optical Sensors - Ambient Light, IR, UV Sensors - LV0104CS-TLM-H Ambient Light Sensors Ambient Light Sensor, I2C, Csp-4; Sensor Output Onsemi
Sensor Type Light Sensor Light Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Linear Hall-Effect Sensor IC With Analog Output - A1308LLHLT-5-T - Allegro MicroSystems Inc.
Specs
Sensor Type Magnetic
View Details
3 suppliers
Temperature sensors & Assembly - Temperature sensors digital - SMT172-TO92 - Angst+Pfister Sensors and Power
Specs
Sensor Type Temperature
View Details
2 suppliers
FDS.A - FDS.A.1L.195 - Innovative Sensor Technology IST USA Division
Innovative Sensor Technology IST USA Division
Specs
Package / Mounting Cu/Ag-stranded wires AWG 30/7, PTFE insulated, 2x red for heater, 2x black for temperature
View Details
ST Temperature Gage - ST-037-022-5000N - Piezo-Metrics
Specs
Sensor Type Temperature
Impedance 5 kohms
Operating Temperature -73 to 204 C (-100 to 400 F)
View Details