onsemi Ic, Ldo Volt Reg, 3V, 0.1A, To-92-3; Output Type Onsemi LP2950CZ-3.3G

Description
IC, LDO VOLT REG, 3V, 0.1A, TO-92-3; Output Type:Fixed; Input Voltage Min:4.3V; Input Voltage Max:30V; Output Voltage Min:-; Output Voltage Max:-; Output Current Max:100mA; Dropout Voltage Typ @ Current:350mV; IC Case / Package:TO-92RoHS Compliant: Yes
Datasheet
Description
IC, LDO VOLT REG, 3V, 0.1A, TO-92-3; Output Type:Fixed; Input Voltage Min:4.3V; Input Voltage Max:30V; Output Voltage Min:-; Output Voltage Max:-; Output Current Max:100mA; Dropout Voltage Typ @ Current:350mV; IC Case / Package:TO-92RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ic, Ldo Volt Reg, 3V, 0.1A, To-92-3; Output Type Onsemi - 41K9901 - Newark, An Avnet Company
Chicago, IL, United States
Ic, Ldo Volt Reg, 3V, 0.1A, To-92-3; Output Type Onsemi
41K9901
Ic, Ldo Volt Reg, 3V, 0.1A, To-92-3; Output Type Onsemi 41K9901
IC, LDO VOLT REG, 3V, 0.1A, TO-92-3; Output Type:Fixed; Input Voltage Min:4.3V; Input Voltage Max:30V; Output Voltage Min:-; Output Voltage Max:-; Output Current Max:100mA; Dropout Voltage Typ @ Current:350mV; IC Case / Package:TO-92RoHS Compliant: Yes

IC, LDO VOLT REG, 3V, 0.1A, TO-92-3; Output Type:Fixed; Input Voltage Min:4.3V; Input Voltage Max:30V; Output Voltage Min:-; Output Voltage Max:-; Output Current Max:100mA; Dropout Voltage Typ @ Current:350mV; IC Case / Package:TO-92RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Voltage Regulators
Product Number 41K9901
Product Name Ic, Ldo Volt Reg, 3V, 0.1A, To-92-3; Output Type Onsemi
Input Voltage 4.3 to 30 volts
Unlock Full Specs
to access all available technical data

Similar Products

200KVA Three Phase Voltage Stabilizer 380V 400V 480V Voltage Regulation Accuracy ±1% 250KVA 300KVA - No.10000036063042 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details
Insulation Monitoring Device - SIM100MOD Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 100 to 1500 volts
View Details