onsemi Comparators LMV331SQ3T2G

Description
Comparator General Purpose Open Drain SC-88A (SC-70-5/SOT-353)
Request a Quote Datasheet
Description
Comparator General Purpose Open Drain SC-88A (SC-70-5/SOT-353)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Comparators - LMV331SQ3T2GOSDKR-ND - DigiKey
Thief River Falls, MN, United States
Comparator General Purpose Open Drain SC-88A (SC-70-5/SOT-353)

Comparator General Purpose Open Drain SC-88A (SC-70-5/SOT-353)

Buy Now Datasheet
Comparators - LMV331SQ3T2GOSCT-ND - DigiKey
Thief River Falls, MN, United States
Comparator General Purpose Open Drain SC-88A (SC-70-5/SOT-353)

Comparator General Purpose Open Drain SC-88A (SC-70-5/SOT-353)

Buy Now Datasheet
Comparators - LMV331SQ3T2GOSTR-ND - DigiKey
Thief River Falls, MN, United States
Comparator General Purpose Open Drain SC-88A (SC-70-5/SOT-353)

Comparator General Purpose Open Drain SC-88A (SC-70-5/SOT-353)

Buy Now Datasheet
Linear - Linear - Comparators - LMV331SQ3T2G - LMV331SQ3T2G - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Comparators - LMV331SQ3T2G
LMV331SQ3T2G
Linear - Linear - Comparators - LMV331SQ3T2G LMV331SQ3T2G
Manufacturer: ON Semiconductor Win Source Part Number: 019596-LMV331SQ3T2G Packaging: Reel - TR Type: General Purpose Mounting: SMD (SMT) Output Type: Open Drain Number of Elements: 1 Current - Quiescent (Max): 150μA Voltage - Input Offset (Max): 9mV @ 5V Current - Input Bias (Max): 0.001μA @ 5V Current - Output (Typ): 84mA @ 5V Propagation Delay (Max): 1.5μs Categories: Integrated Circuits Status: Active Case / Package: SC-88A (SC-70-5 / SOT-353) Supply Voltage - Operating: 2.7 V to 5 V Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Balance Application Field: Used in Automation & Process Control, Sensing & Instrumentation, Motor Drive & Control, Communications & Networking, Commercial, Defence, Military & Aerospace

Manufacturer: ON Semiconductor
Win Source Part Number: 019596-LMV331SQ3T2G
Packaging: Reel - TR
Type: General Purpose
Mounting: SMD (SMT)
Output Type: Open Drain
Number of Elements: 1
Current - Quiescent (Max): 150μA
Voltage - Input Offset (Max): 9mV @ 5V
Current - Input Bias (Max): 0.001μA @ 5V
Current - Output (Typ): 84mA @ 5V
Propagation Delay (Max): 1.5μs
Categories: Integrated Circuits
Status: Active
Case / Package: SC-88A (SC-70-5 / SOT-353)
Supply Voltage - Operating: 2.7 V to 5 V
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Balance
Application Field: Used in Automation & Process Control, Sensing & Instrumentation, Motor Drive & Control, Communications & Networking, Commercial, Defence, Military & Aerospace

Buy Now Datasheet
Integrated Circuits (ICs) - Linear - Comparators - LMV331SQ3T2G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Comparators
LMV331SQ3T2G
Integrated Circuits (ICs) - Linear - Comparators LMV331SQ3T2G
IC COMPARATOR 1 GEN PUR SC88A

IC COMPARATOR 1 GEN PUR SC88A

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Logic Comparators Logic Comparators Logic Comparators
Product Number LMV331SQ3T2GOSDKR-ND LMV331SQ3T2G LMV331SQ3T2G
Product Name Comparators Linear - Linear - Comparators - LMV331SQ3T2G Integrated Circuits (ICs) - Linear - Comparators
Type Magnitude Identity
Unlock Full Specs
to access all available technical data

Similar Products

Comparators - LM119 MDR - Quarktwin Technology Ltd.
Texas Instruments
Specs
Supply Voltage Other; 36V
Package Type Other; Die
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
 - 74HC677NT - Rochester Electronics
Specs
Package Type DIP; Other; DIP24
View Details
2 suppliers
Comparators - 1727-2826-ND - DigiKey
Specs
Type Magnitude
Supply Voltage 2V ~ 6V
Package Type SOIC
View Details
2 suppliers
8-Bit Identity Comparator - 74FCT521ATQG - Integrated Device Technology
Integrated Device Technology
Specs
Type Identity
Supply Voltage 5V
Package Type Other; QSOP
View Details
3 suppliers