onsemi No. Of Amplifiers Onsemi LM833DR2G.

Description
No. of Amplifiers:2 Amplifier; Bandwidth:15MHz; Slew Rate:7V/µs; Supply Voltage Range:-15V to +15V; Amplifier Case Style:SOIC N; No. of Pins:8Pins; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; Product Range:- RoHS Compliant: Yes
Description
No. of Amplifiers:2 Amplifier; Bandwidth:15MHz; Slew Rate:7V/µs; Supply Voltage Range:-15V to +15V; Amplifier Case Style:SOIC N; No. of Pins:8Pins; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; Product Range:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
No. Of Amplifiers Onsemi - 26AC1576 - Newark, An Avnet Company
Chicago, IL, United States
No. Of Amplifiers Onsemi
26AC1576
No. Of Amplifiers Onsemi 26AC1576
No. of Amplifiers:2 Amplifier; Bandwidth:15MHz; Slew Rate:7V/µs; Supply Voltage Range:-15V to +15V; Amplifier Case Style:SOIC N; No. of Pins:8Pins; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; Product Range:- RoHS Compliant: Yes

No. of Amplifiers:2 Amplifier; Bandwidth:15MHz; Slew Rate:7V/µs; Supply Voltage Range:-15V to +15V; Amplifier Case Style:SOIC N; No. of Pins:8Pins; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Amplifier and Comparator Chips
Product Number 26AC1576
Product Name No. Of Amplifiers Onsemi
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Isolating amplifiers - 857-400 - WAGO
Specs
Device Type Isolaltion Amplifiers
View Details
2.3GHZ 2.69GHZ Rf Amplifier - 860-BGA5H1BN6E6327XTSA1 - ERSAELECTRONICS PTE. LTD.
Specs
Device Type RF
Standards and Certifications RoHS
Package Type Tape & Reel (TR)
View Details
3 suppliers
Linear Comparator IC - 692-ALD1766GPA - ERSAELECTRONICS PTE. LTD.
Advanced Linear Devices, Inc.
Specs
Device Type Comparators
View Details