onsemi Timer, Single, 16V, 8-Dip; Frequency Onsemi LM555CN

Description
TIMER, SINGLE, 16V, 8-DIP; Frequency:2MHz; Supply Voltage Min:4.5V; Supply Voltage Max:16V; Digital IC Case:DIP; No. of Pins:8Pins; Operating Temperature Min:0°C; Operating Temperature Max:70°C; Product Range:555 Timer; MSL:- RoHS Compliant: Yes
Datasheet
Description
TIMER, SINGLE, 16V, 8-DIP; Frequency:2MHz; Supply Voltage Min:4.5V; Supply Voltage Max:16V; Digital IC Case:DIP; No. of Pins:8Pins; Operating Temperature Min:0°C; Operating Temperature Max:70°C; Product Range:555 Timer; MSL:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Timer, Single, 16V, 8-Dip; Frequency Onsemi - 58K8943 - Newark, An Avnet Company
Chicago, IL, United States
Timer, Single, 16V, 8-Dip; Frequency Onsemi
58K8943
Timer, Single, 16V, 8-Dip; Frequency Onsemi 58K8943
TIMER, SINGLE, 16V, 8-DIP; Frequency:2MHz; Supply Voltage Min:4.5V; Supply Voltage Max:16V; Digital IC Case:DIP; No. of Pins:8Pins; Operating Temperature Min:0°C; Operating Temperature Max:70°C; Product Range:555 Timer; MSL:- RoHS Compliant: Yes

TIMER, SINGLE, 16V, 8-DIP; Frequency:2MHz; Supply Voltage Min:4.5V; Supply Voltage Max:16V; Digital IC Case:DIP; No. of Pins:8Pins; Operating Temperature Min:0°C; Operating Temperature Max:70°C; Product Range:555 Timer; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Signal Generators
Product Number 58K8943
Product Name Timer, Single, 16V, 8-Dip; Frequency Onsemi
Device Type Generator
Unlock Full Specs
to access all available technical data

Similar Products

Compact Signal Generators - SGX1006 - Maury Microwave
Specs
Device Type Generator
Switching Speed 0.3500 ms
Minimum 10 MHz
View Details
Pulse generator - VLG-4-1/8 - Festo Corporation
Specs
Device Type Generator
Generator Type Pulse
View Details
5 to 9 GHz Signal Generator (-55 dBm to +23 dBm) - SSG-5N9GD-RC - Mini-Circuits
Specs
Device Type Generator
Generator Type Pulse; Sweep
Operating Temperature 32 to 122 F (0 to 50 C)
View Details