onsemi Clock/Timing - Clock/Timing - Programmable Timers and Oscillators - LM555CMX LM555CMX

Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 019399-LM555CMX Packaging: Reel - TR Type: 555 Type, Timer/Oscillator (Single) Mounting: Surface Mount Family Name: LM555 Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 8-SOIC Supply Voltage - Operating: 4.5 V to 16 V Operating Supply Current: 7.5mA Alternative Parts (Cross-Reference): TLC555CPSRG4; ICM7555ITV; ICM7555CBA-TS2490; Introduction Date: July 02, 2001 ECCN: EAR99 Country of Origin: China, Thailand Estimated EOL Date: Obsolete Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited Application Field: Used in Clock & Timing, Signal Processing, Industrial
Request a Quote Datasheet
Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 019399-LM555CMX Packaging: Reel - TR Type: 555 Type, Timer/Oscillator (Single) Mounting: Surface Mount Family Name: LM555 Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 8-SOIC Supply Voltage - Operating: 4.5 V to 16 V Operating Supply Current: 7.5mA Alternative Parts (Cross-Reference): TLC555CPSRG4; ICM7555ITV; ICM7555CBA-TS2490; Introduction Date: July 02, 2001 ECCN: EAR99 Country of Origin: China, Thailand Estimated EOL Date: Obsolete Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited Application Field: Used in Clock & Timing, Signal Processing, Industrial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Clock/Timing - Clock/Timing - Programmable Timers and Oscillators - LM555CMX - 019399-LM555CMX - Win Source Electronics
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Programmable Timers and Oscillators - LM555CMX
019399-LM555CMX
Clock/Timing - Clock/Timing - Programmable Timers and Oscillators - LM555CMX 019399-LM555CMX
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 019399-LM555CMX Packaging: Reel - TR Type: 555 Type, Timer/Oscillator (Single) Mounting: Surface Mount Family Name: LM555 Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 8-SOIC Supply Voltage - Operating: 4.5 V to 16 V Operating Supply Current: 7.5mA Alternative Parts (Cross-Reference): TLC555CPSRG4; ICM7555ITV; ICM7555CBA-TS2490; Introduction Date: July 02, 2001 ECCN: EAR99 Country of Origin: China, Thailand Estimated EOL Date: Obsolete Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited Application Field: Used in Clock & Timing, Signal Processing, Industrial

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 019399-LM555CMX
Packaging: Reel - TR
Type: 555 Type, Timer/Oscillator (Single)
Mounting: Surface Mount
Family Name: LM555
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 8-SOIC
Supply Voltage - Operating: 4.5 V to 16 V
Operating Supply Current: 7.5mA
Alternative Parts (Cross-Reference): TLC555CPSRG4; ICM7555ITV; ICM7555CBA-TS2490;
Introduction Date: July 02, 2001
ECCN: EAR99
Country of Origin: China, Thailand
Estimated EOL Date: Obsolete
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Limited
Application Field: Used in Clock & Timing, Signal Processing, Industrial

Buy Now Datasheet
Clock/Timing - Programmable Timers and Oscillators - LM555CMX - Lingto Electronic Limited
Shenzhen, China
Clock/Timing - Programmable Timers and Oscillators
LM555CMX
Clock/Timing - Programmable Timers and Oscillators LM555CMX
IC OSC SINGLE TIMER 8-SOP

IC OSC SINGLE TIMER 8-SOP

Supplier's Site Datasheet
Programmable Timers and Oscillators - LM555CMX - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Programmable Timers and Oscillators
LM555CMX
Programmable Timers and Oscillators LM555CMX
555 Type, Timer/Oscillator (Single) IC 8-SOIC

555 Type, Timer/Oscillator (Single) IC 8-SOIC

Buy Now Datasheet
Programmable Timers and Oscillators - LM555CMX - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Programmable Timers and Oscillators
LM555CMX
Programmable Timers and Oscillators LM555CMX
555 Type, Timer/Oscillator (Single) IC 8-SOIC

555 Type, Timer/Oscillator (Single) IC 8-SOIC

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Oscillators Oscillators Oscillators
Product Number 019399-LM555CMX LM555CMX LM555CMX
Product Name Clock/Timing - Clock/Timing - Programmable Timers and Oscillators - LM555CMX Clock/Timing - Programmable Timers and Oscillators Programmable Timers and Oscillators
Oscillator Type 555 Type, Timer/Oscillator (Single) 555 Type, Timer/Oscillator (Single)
Unlock Full Specs
to access all available technical data

Similar Products

32.768 kHz Low Power Clock Oscillator - OM-7605-C8 - Micro Crystal AG
Specs
Oscillator Type XO
Package / Form Factor Surface Mount
Features / Standards RoHS; Lead-Free
View Details
Clock/Timing - Programmable Timers and Oscillators - NA556N - Lingto Electronic Limited
Specs
Package / Form Factor Through Hole
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
Oscillators - DTO 6566 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency 2000 to 6000 MHz
Output Power 10 dBm
View Details
kTB Low Phase Noise (PDRO) - PDRO57L - kTB Solutions
Specs
Oscillator Type DRO
Package / Form Factor Module
Frequency 1000 to 44000 MHz
View Details