onsemi Electronic Surplus - LM431BCZ LM431BCZ

Description
Manufacturer: ON Semiconductor Win Source Part Number: 1199885-LM431BCZ Packaging: Tube Mounting Style: Through Hole Tolerance: ±1% Temperature Coefficient: 50ppm/°C Typical Output Type: Adjustable Reference Type: Shunt Output Current: 100mA Current - Cathode: 1mA Categories: Integrated Circuits Supplier Device Package: TO-92-3 Status: Obsolete Temperature Range - Operating: -25°C ~ 85°C Maximum Output Voltage: 36V Manufacturer Homepage: www.fairchildsemi.co m Manufacturer Package: TO-226-3, TO-92-3 (TO-226AA) Alternative Parts (Cross-Reference): LM431BCZ/NOPB; TS2431ACT B0; LM431BCZ; LM431CCZ_NL; Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited Family Part Number: LM431 Manufacturer Pack Quantity: 1,000 MSL Level: 1 (Unlimited) Min/Fixed Output Voltage: 2.495V
Request a Quote
Description
Manufacturer: ON Semiconductor Win Source Part Number: 1199885-LM431BCZ Packaging: Tube Mounting Style: Through Hole Tolerance: ±1% Temperature Coefficient: 50ppm/°C Typical Output Type: Adjustable Reference Type: Shunt Output Current: 100mA Current - Cathode: 1mA Categories: Integrated Circuits Supplier Device Package: TO-92-3 Status: Obsolete Temperature Range - Operating: -25°C ~ 85°C Maximum Output Voltage: 36V Manufacturer Homepage: www.fairchildsemi.co m Manufacturer Package: TO-226-3, TO-92-3 (TO-226AA) Alternative Parts (Cross-Reference): LM431BCZ/NOPB; TS2431ACT B0; LM431BCZ; LM431CCZ_NL; Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited Family Part Number: LM431 Manufacturer Pack Quantity: 1,000 MSL Level: 1 (Unlimited) Min/Fixed Output Voltage: 2.495V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Electronic Surplus - LM431BCZ - 1199885-LM431BCZ - Win Source Electronics
Laguna Hills, CA, United States
Electronic Surplus - LM431BCZ
1199885-LM431BCZ
Electronic Surplus - LM431BCZ 1199885-LM431BCZ
Manufacturer: ON Semiconductor Win Source Part Number: 1199885-LM431BCZ Packaging: Tube Mounting Style: Through Hole Tolerance: ±1% Temperature Coefficient: 50ppm/°C Typical Output Type: Adjustable Reference Type: Shunt Output Current: 100mA Current - Cathode: 1mA Categories: Integrated Circuits Supplier Device Package: TO-92-3 Status: Obsolete Temperature Range - Operating: -25°C ~ 85°C Maximum Output Voltage: 36V Manufacturer Homepage: www.fairchildsemi.co m Manufacturer Package: TO-226-3, TO-92-3 (TO-226AA) Alternative Parts (Cross-Reference): LM431BCZ/NOPB; TS2431ACT B0; LM431BCZ; LM431CCZ_NL; Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited Family Part Number: LM431 Manufacturer Pack Quantity: 1,000 MSL Level: 1 (Unlimited) Min/Fixed Output Voltage: 2.495V

Manufacturer: ON Semiconductor
Win Source Part Number: 1199885-LM431BCZ
Packaging: Tube
Mounting Style: Through Hole
Tolerance: ±1%
Temperature Coefficient: 50ppm/°C Typical
Output Type: Adjustable
Reference Type: Shunt
Output Current: 100mA
Current - Cathode: 1mA
Categories: Integrated Circuits
Supplier Device Package: TO-92-3
Status: Obsolete
Temperature Range - Operating: -25°C ~ 85°C
Maximum Output Voltage: 36V
Manufacturer Homepage: www.fairchildsemi.com
Manufacturer Package: TO-226-3, TO-92-3 (TO-226AA)
Alternative Parts (Cross-Reference): LM431BCZ/NOPB; TS2431ACT B0; LM431BCZ; LM431CCZ_NL;
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Limited
Family Part Number: LM431
Manufacturer Pack Quantity: 1,000
MSL Level: 1 (Unlimited)
Min/Fixed Output Voltage: 2.495V

Buy Now

Technical Specifications

  Win Source Electronics
Product Category IC Voltage Regulators
Product Number 1199885-LM431BCZ
Product Name Electronic Surplus - LM431BCZ
Output Voltage Type Adjustable / Variable; Adjustable
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - Voltage Regulators - DC DC Switching Regulators - ADP1073AN-12 - Lingto Electronic Limited
Specs
Regulator Category Switching
Output Voltage Type Fixed
View Details
Switching Regulators - 1227211P - RS Components, Ltd.
Specs
Regulator Category Switching
IOUT 0.5000 amps
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
40V Input, 2.6A/2Mhz Sr Buck W/Cable Drop Comp - A8653KLPTR-T - Allegro MicroSystems Inc.
Specs
Regulator Category Switching
Package Type Other; 16-Pin TSSOP
View Details
8 suppliers
Gate Drivers - AUIRS21811STR - ODG (Origin Data Global)
Infineon Technologies AG
Specs
Regulator Category Linear
Package Type SOIC; Other; 8-SOIC (0.154", 3.90mm Width)
Operating Temperature -40 to 150 C (-40 to 302 F)
View Details