onsemi Automotive 2.495V 36V 100mA Precision Voltage Reference IC LM431AIZX

Description
V-Ref Adjustable 2.495V to 36V 100mA Automotive 3-Pin TO-92 T/R / IC VREF SHUNT ADJ TO92-3 Product overview: LM431AIZX from ON Semiconductor is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 2.495V, 36V, 100mA. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, Automotive, 2.495V, 36V, 100mA, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-LM431AIZX can be used for catalog matching and distributor lookup.
Request a Quote
Description
V-Ref Adjustable 2.495V to 36V 100mA Automotive 3-Pin TO-92 T/R / IC VREF SHUNT ADJ TO92-3 Product overview: LM431AIZX from ON Semiconductor is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 2.495V, 36V, 100mA. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, Automotive, 2.495V, 36V, 100mA, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-LM431AIZX can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Automotive 2.495V 36V 100mA Precision Voltage Reference IC
693-LM431AIZX
Automotive 2.495V 36V 100mA Precision Voltage Reference IC 693-LM431AIZX
V-Ref Adjustable 2.495V to 36V 100mA Automotive 3-Pin TO-92 T/R / IC VREF SHUNT ADJ TO92-3 Product overview: LM431AIZX from ON Semiconductor is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 2.495V, 36V, 100mA. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, Automotive, 2.495V, 36V, 100mA, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-LM431AIZX can be used for catalog matching and distributor lookup.

V-Ref Adjustable 2.495V to 36V 100mA Automotive 3-Pin TO-92 T/R / IC VREF SHUNT ADJ TO92-3 Product overview: LM431AIZX from ON Semiconductor is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 2.495V, 36V, 100mA. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, Automotive, 2.495V, 36V, 100mA, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-LM431AIZX can be used for catalog matching and distributor lookup.

Supplier's Site
PMIC - PMIC - Voltage Reference - LM431AIZX - 985301-LM431AIZX - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Reference - LM431AIZX
985301-LM431AIZX
PMIC - PMIC - Voltage Reference - LM431AIZX 985301-LM431AIZX
Manufacturer: Fairchild/ON Semiconductor Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 985301-LM431AIZX Reference Type: Shunt Output Voltage: 36 V Categories: PMIC - Voltage Reference Max Input Voltage: 37 V Popularity: Low Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C RoHS: Non-Compliant Min Operating Temperature: -40 °C

Manufacturer: Fairchild/ON Semiconductor
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 985301-LM431AIZX
Reference Type: Shunt
Output Voltage: 36 V
Categories: PMIC - Voltage Reference
Max Input Voltage: 37 V
Popularity: Low
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
RoHS: Non-Compliant
Min Operating Temperature: -40 °C

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Voltage Reference Chips Voltage Reference Chips
Product Number 693-LM431AIZX 985301-LM431AIZX
Product Name Automotive 2.495V 36V 100mA Precision Voltage Reference IC PMIC - PMIC - Voltage Reference - LM431AIZX
Type Shunt / Zener; Shunt
Unlock Full Specs
to access all available technical data

Similar Products

Analog - MTLT1019AQH-10 - Micross Components, Inc.
Micross Components, Inc.
Specs
VREF 10 volts
View Details
LM385-1.2-N Micropower Voltage Reference Diode - LM385BMX-1.2/NOPB - Texas Instruments
Specs
VREF Type Fixed
Package Type Other; SOIC,SOT-23,TO-92
VREF 1.2 volts
View Details
8 suppliers
PMIC - PMIC - Voltage Reference - AD1584ARTZ-R2 - 859398-AD1584ARTZ-R2 - Win Source Electronics
Specs
Package Type SOT23; Other; SOT-23-3
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Precision Low-Voltage Reference - 1503/P - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Package Type DIP
VIN 4.5 to 40 volts
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details